Texas Instruments TAS3204 High Performance Dual Core DSP/MCU Audio Processor TAS3204PAGR

Description
High Performance Dual Core DSP/MCU Audio Processor 64-TQFP 0 to 70
Request a Quote Datasheet
Description
High Performance Dual Core DSP/MCU Audio Processor 64-TQFP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TAS3204 High Performance Dual Core DSP/MCU Audio Processor - TAS3204PAGR - Texas Instruments
Dallas, TX, United States
TAS3204 High Performance Dual Core DSP/MCU Audio Processor
TAS3204PAGR
TAS3204 High Performance Dual Core DSP/MCU Audio Processor TAS3204PAGR
High Performance Dual Core DSP/MCU Audio Processor 64-TQFP 0 to 70

High Performance Dual Core DSP/MCU Audio Processor 64-TQFP 0 to 70

Supplier's Site Datasheet
Embedded - Embedded - DSP (Digital Signal Processors) - TAS3204PAGR - 144791-TAS3204PAGR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TAS3204PAGR
144791-TAS3204PAGR
Embedded - Embedded - DSP (Digital Signal Processors) - TAS3204PAGR 144791-TAS3204PAGR
Manufacturer: Texas Instruments Win Source Part Number: 144791-TAS3204PAGR Packaging: Reel - TR Type: Fixed Point Voltage - I/O: 3.30V Mounting: SMD (SMT) Clock Rate: 135MHz On-Chip RAM: 32.325kB Voltage - Core: 3.30V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 64-TQFP (10x10) Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 144791-TAS3204PAGR
Packaging: Reel - TR
Type: Fixed Point
Voltage - I/O: 3.30V
Mounting: SMD (SMT)
Clock Rate: 135MHz
On-Chip RAM: 32.325kB
Voltage - Core: 3.30V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 64-TQFP (10x10)
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics
Product Category IC Interfaces IC Interfaces
Product Number TAS3204PAGR 144791-TAS3204PAGR
Product Name TAS3204 High Performance Dual Core DSP/MCU Audio Processor Embedded - Embedded - DSP (Digital Signal Processors) - TAS3204PAGR
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SN55LBC173 Quadruple Low-Power Differential Line Receiver - 5962-9076604Q2A - Texas Instruments
Specs
Device Type Receiver
Supply Voltage 5V
# of Tx 0 #
View Details
AM26C31M Quadruple Differential Line Driver - 5962-9163901MEA - Texas Instruments
Specs
Device Type Line / Bus Driver
# of Tx 4 #
# of Rx 0 #
View Details
2 suppliers
CD54HCT640 High Speed CMOS Logic Octal Inverting Bus Transceiver with 3-State Outputs - 5962-8974001RA - Texas Instruments
Specs
Technology HCT
Device Type Transceiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN54ACT241 Octal Buffers/Drivers With 3-State Outputs - 5962-89847012A - Texas Instruments
Specs
Technology ACT
Device Type Buffer
Supply Voltage Other; 5.5
View Details