Texas Instruments High-Performance Analog Dsp TAS3202PAG

Description
AUDIO DSP WITH ANALOG INTERFACE Product overview: TAS3202PAG from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TAS3202PAG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
AUDIO DSP WITH ANALOG INTERFACE Product overview: TAS3202PAG from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TAS3202PAG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AUDIO DSP WITH ANALOG INTERFACE Product overview: TAS3202PAG from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TAS3202PAG can be used for catalog matching and distributor lookup.

AUDIO DSP WITH ANALOG INTERFACE Product overview: TAS3202PAG from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TAS3202PAG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) - 1321854-TAS3202PAG - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
1321854-TAS3202PAG
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) 1321854-TAS3202PAG
Manufacturer: Texas Instruments Win Source Part Number: 1321854-TAS3202PAG Category: Integrated Circuits (ICs)>Embedded>DSP (Digital Signal Processors) Packaging: Tube Type: Fixed Point Voltage - I/O: 3.30V Standard Package: 160 Mounting: Surface Mount Interface: I2C, I2S, PCM, SPI, UART Clock Rate: 135MHz On-Chip RAM: 31.625kB Voltage - Core: 3.30V Supplier Device Package: 64-TQFP (10x10) Temperature Range - Operating: 0°C ~ 70°C Case / Package: 64-TQFP ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: TEXTISTAS3202PAG,215 6-TAS3202PAG Base Product Number: TAS3202 RoHS Status: ROHS3 Compliant

Manufacturer: Texas Instruments
Win Source Part Number: 1321854-TAS3202PAG
Category: Integrated Circuits (ICs)>Embedded>DSP (Digital Signal Processors)
Packaging: Tube
Type: Fixed Point
Voltage - I/O: 3.30V
Standard Package: 160
Mounting: Surface Mount
Interface: I2C, I2S, PCM, SPI, UART
Clock Rate: 135MHz
On-Chip RAM: 31.625kB
Voltage - Core: 3.30V
Supplier Device Package: 64-TQFP (10x10)
Temperature Range - Operating: 0°C ~ 70°C
Case / Package: 64-TQFP
ECCN: EAR99
Fake Threat In the Open Market: 73
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: TEXTISTAS3202PAG,2156-TAS3202PAG
Base Product Number: TAS3202
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
DSP (Digital Signal Processors) - TAS3202PAG-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
TAS3202PAG-ND
DSP (Digital Signal Processors) TAS3202PAG-ND
IC AUDIO DSP 64TQFP

IC AUDIO DSP 64TQFP

Buy Now Datasheet
DSP (Digital Signal Processors) - TAS3202PAG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TAS3202PAG
DSP (Digital Signal Processors) TAS3202PAG
IC AUDIO DSP 64TQFP

IC AUDIO DSP 64TQFP

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number 698-TAS3202PAG 1321854-TAS3202PAG TAS3202PAG-ND TAS3202PAG
Product Name Dsp Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) DSP (Digital Signal Processors) DSP (Digital Signal Processors)
Package Type Other; TQFP QFP; TQFP; Other; 64-TQFP TQFP; Other; 64-TQFP QFP; TQFP; Other; 64-TQFP
Clock Speed 135 MHz 135 MHz 135 MHz 135 MHz
Operating Temperature 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

SMJ320C6203 Fixed-Point Digital Signal Processor - SM320C6203GLPM20 - Texas Instruments
Specs
Supply Voltage 3.3V
Operating Temperature -55 to 125 C (-67 to 257 F)
DMA Channels 4
View Details
Embedded - DSP (Digital Signal Processors) - ADBF561WBBCZ505 - Lingto Electronic Limited
Specs
Clock Speed 533 MHz
Interface Type SPI; UART; SPI, SSP, UART
View Details
Specs
Data Bus 8-Bit
Supply Voltage 2.5V; 3V; 3.3V; 3.6V
Package Type FLGA; Other; Bare Die, 80-Pin LGA (MLP)
View Details