Texas Instruments TAS3108 Digital Audio Processor TAS3108IADCPRG4

Description
Digital Audio Processor 38-HTSSOP -40 to 105
Request a Quote Datasheet
Description
Digital Audio Processor 38-HTSSOP -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TAS3108 Digital Audio Processor - TAS3108IADCPRG4 - Texas Instruments
Dallas, TX, United States
TAS3108 Digital Audio Processor
TAS3108IADCPRG4
TAS3108 Digital Audio Processor TAS3108IADCPRG4
Digital Audio Processor 38-HTSSOP -40 to 105

Digital Audio Processor 38-HTSSOP -40 to 105

Supplier's Site Datasheet
Audio Special Purpose - TAS3108IADCPRG4 - 1105447-TAS3108IADCPRG4 - Win Source Electronics
Laguna Hills, CA, United States
Audio Special Purpose - TAS3108IADCPRG4
1105447-TAS3108IADCPRG4
Audio Special Purpose - TAS3108IADCPRG4 1105447-TAS3108IADCPRG4
Manufacturer: Texas Instruments Win Source Part Number: 1105447-TAS3108IADCP RG4 Packaging: Reel - TR Applications: Automotive Audio, Consumer Audio Number of Channels: 4 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: 38-HTSSOP Purpose: Audio Signal Processor Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1105447-TAS3108IADCPRG4
Packaging: Reel - TR
Applications: Automotive Audio, Consumer Audio
Number of Channels: 4
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: 38-HTSSOP
Purpose: Audio Signal Processor
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics
Product Category IC Interfaces IC Interfaces
Product Number TAS3108IADCPRG4 1105447-TAS3108IADCPRG4
Product Name TAS3108 Digital Audio Processor Audio Special Purpose - TAS3108IADCPRG4
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SN54HC04-SP Hex Inverters - 5962-8409801VCA - Texas Instruments
Specs
Technology HC
Device Type SN54HC04-SP Hex Inverters
Supply Voltage Other; 6
View Details
SN54F241 Octal Buffers/Drivers With 3-State Outputs - 5962-8687401SA - Texas Instruments
Specs
Technology F
Device Type Buffer
Supply Voltage Other; 5.5
View Details
SN55LBC173 Quadruple Low-Power Differential Line Receiver - 5962-9076604QFA - Texas Instruments
Specs
Device Type Receiver
Supply Voltage 5V
# of Tx 0 #
View Details