Texas Instruments TAS3108 Digital Audio Processor TAS3108IADCPR

Description
Digital Audio Processor 38-HTSSOP -40 to 105
Request a Quote Datasheet
Description
Digital Audio Processor 38-HTSSOP -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TAS3108 Digital Audio Processor - TAS3108IADCPR - Texas Instruments
Dallas, TX, United States
TAS3108 Digital Audio Processor
TAS3108IADCPR
TAS3108 Digital Audio Processor TAS3108IADCPR
Digital Audio Processor 38-HTSSOP -40 to 105

Digital Audio Processor 38-HTSSOP -40 to 105

Supplier's Site Datasheet
Audio Special Purpose - TAS3108IADCPR - 140353-TAS3108IADCPR - Win Source Electronics
Laguna Hills, CA, United States
Audio Special Purpose - TAS3108IADCPR
140353-TAS3108IADCPR
Audio Special Purpose - TAS3108IADCPR 140353-TAS3108IADCPR
Manufacturer: Texas Instruments Win Source Part Number: 140353-TAS3108IADCPR Packaging: Reel - TR Applications: Automotive Audio, Consumer Audio Number of Channels: 4 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: 38-HTSSOP Purpose: Audio Signal Processor Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 140353-TAS3108IADCPR
Packaging: Reel - TR
Applications: Automotive Audio, Consumer Audio
Number of Channels: 4
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: 38-HTSSOP
Purpose: Audio Signal Processor
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics
Product Category IC Interfaces IC Interfaces
Product Number TAS3108IADCPR 140353-TAS3108IADCPR
Product Name TAS3108 Digital Audio Processor Audio Special Purpose - TAS3108IADCPR
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SN54BCT8245A Scan Test Devices With Octal Bus Transceivers - 5962-9172801QLA - Texas Instruments
Specs
Technology BCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
Interface Transceiver IC - 735-32F8120-CLR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details
4 suppliers
SN54AC245 Octal Bus Transceivers With 3-State Outputs - 5962-8775801RA - Texas Instruments
Specs
Technology AC
Device Type Transceiver
Supply Voltage 3.3V; Other; 3.3,5
View Details
2 suppliers
SN54BCT540 Octal Buffers/Drivers With 3-State Outputs - 5962-9074801M2A - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details