Texas Instruments TAS3108 Digital Audio Processor TAS3108DCP

Description
Digital Audio Processor 38-HTSSOP 0 to 70
Request a Quote Datasheet
Description
Digital Audio Processor 38-HTSSOP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TAS3108 Digital Audio Processor - TAS3108DCP - Texas Instruments
Dallas, TX, United States
TAS3108 Digital Audio Processor
TAS3108DCP
TAS3108 Digital Audio Processor TAS3108DCP
Digital Audio Processor 38-HTSSOP 0 to 70

Digital Audio Processor 38-HTSSOP 0 to 70

Supplier's Site Datasheet
Audio Special Purpose - TAS3108DCP - 081339-TAS3108DCP - Win Source Electronics
Laguna Hills, CA, United States
Audio Special Purpose - TAS3108DCP
081339-TAS3108DCP
Audio Special Purpose - TAS3108DCP 081339-TAS3108DCP
Manufacturer: Texas Instruments Win Source Part Number: 081339-TAS3108DCP Packaging: Tube/Rail Applications: Automotive Audio, Consumer Audio Number of Channels: 4 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 38-HTSSOP Purpose: Audio Signal Processor Supply Voltage - Operating: 3 V to 3.6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 081339-TAS3108DCP
Packaging: Tube/Rail
Applications: Automotive Audio, Consumer Audio
Number of Channels: 4
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 38-HTSSOP
Purpose: Audio Signal Processor
Supply Voltage - Operating: 3 V to 3.6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics
Product Category IC Interfaces IC Interfaces
Product Number TAS3108DCP 081339-TAS3108DCP
Product Name TAS3108 Digital Audio Processor Audio Special Purpose - TAS3108DCP
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SN54ACT245 Octal Bus Transceivers With 3-State Outputs - 5962-8766301MSA - Texas Instruments
Specs
Technology ACT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
SN54HCT14 Hex Schmitt-trigger Inverters - 5962-8689001DA - Texas Instruments
Specs
Technology HCT
Device Type SN54HCT14 Hex Schmitt-trigger Inverters
Supply Voltage Other; 5.5
View Details
 - 54ALS374J/883 - Rochester Electronics
Texas Instruments
Specs
Device Type Line / Bus Driver
Package Type DIP; CDIP; CDIP20
View Details
SN55LBC172 Quadruple Low-Power Differential Line Driver - 5962-9076503QEA - Texas Instruments
Specs
Device Type Line / Bus Driver
Supply Voltage 5V
# of Tx 4 #
View Details