Texas Instruments TAS3001 Stereo Audio Digital Equalizer TAS3001CPWR

Description
Stereo Audio Digital Equalizer 28-TSSOP
Request a Quote Datasheet
Description
Stereo Audio Digital Equalizer 28-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TAS3001 Stereo Audio Digital Equalizer - TAS3001CPWR - Texas Instruments
Dallas, TX, United States
TAS3001 Stereo Audio Digital Equalizer
TAS3001CPWR
TAS3001 Stereo Audio Digital Equalizer TAS3001CPWR
Stereo Audio Digital Equalizer 28-TSSOP

Stereo Audio Digital Equalizer 28-TSSOP

Supplier's Site Datasheet
Audio Special Purpose - TAS3001CPWR - 107279-TAS3001CPWR - Win Source Electronics
Laguna Hills, CA, United States
Audio Special Purpose - TAS3001CPWR
107279-TAS3001CPWR
Audio Special Purpose - TAS3001CPWR 107279-TAS3001CPWR
Manufacturer: Texas Instruments Win Source Part Number: 107279-TAS3001CPWR Packaging: Reel - TR Specifications: 32 b Applications: Digital Audio Interfacing Number of Channels: 2 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 28-TSSOP Purpose: Audio Signal Processor Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs

Manufacturer: Texas Instruments
Win Source Part Number: 107279-TAS3001CPWR
Packaging: Reel - TR
Specifications: 32 b
Applications: Digital Audio Interfacing
Number of Channels: 2
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 28-TSSOP
Purpose: Audio Signal Processor
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics
Product Category IC Interfaces IC Interfaces
Product Number TAS3001CPWR 107279-TAS3001CPWR
Product Name TAS3001 Stereo Audio Digital Equalizer Audio Special Purpose - TAS3001CPWR
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 1 #
View Details
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 1 #
View Details
SN54BCT2827A 10 Bit Buffer/Driver With Series Resistor - 5962-9074401MLA - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
DS96F173MQML EIA-485/EIA-422 Quad Differential Receivers - 5962-9076602M2A - Texas Instruments
Specs
Device Type Receiver
Supply Voltage 5V
# of Tx 1 #
View Details