Texas Instruments Standard Linear and Logic Audio Special Purpose SRC4392IPFB

Description
Audio Sample Rate Converter 2 Channel 48-TQFP (7x7)
Request a Quote Datasheet
Description
Audio Sample Rate Converter 2 Channel 48-TQFP (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 296-26676-ND - DigiKey
Thief River Falls, MN, United States
Audio Sample Rate Converter 2 Channel 48-TQFP (7x7)

Audio Sample Rate Converter 2 Channel 48-TQFP (7x7)

Buy Now Datasheet
Audio Special Purpose - SRC4392IPFB - Lingto Electronic Limited
Shenzhen, China
Audio Special Purpose
SRC4392IPFB
Audio Special Purpose SRC4392IPFB
IC SAMPLE RATE CONVERTER 48TQFP

IC SAMPLE RATE CONVERTER 48TQFP

Supplier's Site Datasheet
Sample Rate Converter, 2Ch, 48Tqfp; Audio Control Type Texas Instruments - 33AH4997 - Newark, An Avnet Company
Chicago, IL, United States
Sample Rate Converter, 2Ch, 48Tqfp; Audio Control Type Texas Instruments
33AH4997
Sample Rate Converter, 2Ch, 48Tqfp; Audio Control Type Texas Instruments 33AH4997
SAMPLE RATE CONVERTER, 2CH, 48TQFP; Audio Control Type:Sample Rate Converter; Supply Voltage Range:1.65V to 3.6V; Control Interface:Serial; Audio IC Case Style:TQFP; No. of Pins:48Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

SAMPLE RATE CONVERTER, 2CH, 48TQFP; Audio Control Type:Sample Rate Converter; Supply Voltage Range:1.65V to 3.6V; Control Interface:Serial; Audio IC Case Style:TQFP; No. of Pins:48Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Audio Processor ICs Audio Processor ICs Audio Processor ICs
Product Number 296-26676-ND SRC4392IPFB 33AH4997
Product Name Audio Special Purpose Sample Rate Converter, 2Ch, 48Tqfp; Audio Control Type Texas Instruments
Mounting Surface Mount (SMT) Surface Mount (SMT)
Package/Case 48-TQFP TQFP
Interface SPI I2C; SPI; I²C, SPI Serial
Unlock Full Specs
to access all available technical data

Similar Products

Audio & Video Encoders & Decoders - 1904756 - RS Components, Ltd.
Specs
Package/Case Tqfn
Interface TDM, I2S, PCM
View Details
Voice, Si3217x + Si32911/19 Single-Chip ProSLIC - Si32170 - Skyworks Solutions, Inc.
Specs
Mounting Surface Mount (SMT)
Package/Case LGA42
Interface PCM; SPI; PCM/SPI
View Details
 - 598-1733-ND - DigiKey
Specs
Mounting Surface Mount (SMT)
Package/Case "28-SOIC (0.295"", 7.50mm Width)"
Interface SPI
View Details
2 suppliers