The BD3812F-E2 is an electronic volume control IC designed for audio applications such as AV receivers and home theater systems. It features a dual-channel independent volume control with a range from 0 to -103 dB and a mute function adjustable in 1 dB steps. The device supports a maximum output voltage of 4.2 Vrms and can be controlled via a 2-line serial interface compatible with both 3.3V and 5V systems. This IC allows for the connection of up to four chips on a common bus line, enabling a maximum of eight channels when combined with other compatible devices. It has a low residual noise level of 1.2 µVrms and a dynamic range of 131 dB, making it suitable for high-fidelity audio applications. The built-in output gain amplifier provides adjustable output signal voltage from 0 dB to 18 dB in 2 dB steps. The BD3812F-E2 operates within a temperature range of -20 to +75°C and has a maximum power dissipation rating of 450 mW. It is important to note that proper power supply sequencing is required to prevent damage to the IC.
Audio Audio Signal Processor 2 Channel 14-SOP
Audio Audio Signal Processor 2 Channel 14-SOP
Audio Audio Signal Processor 2 Channel 14-SOP
IC AUDIO SIGNAL PROCESSOR 14SOP
ELECTRONIC VOLUME, -20 TO 75DEG C; Audio Control Type:Audio Processor; Supply Voltage Range:5V to 7.3V; Control Interface:I2C; Audio IC Case Style:SOP; No. of Pins:14Pins; Operating Temperature Min:-20°C; Operating Temperature RoHS Compliant: Yes
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Audio Processor ICs | Audio Processor ICs | Audio Processor ICs |
| Product Number | BD3812F-E2TR-ND | BD3812F-E2 | 01AH6460 |
| Product Name | Audio Special Purpose | Electronic Volume, -20 To 75Deg C; Audio Control Type Rohm | |
| Mounting | Surface Mount (SMT) | Surface Mount (SMT) | |
| Package/Case | "14-SOIC (0.173"", 4.40mm Width)" | SOP | |
| Interface | Serial | Serial; Serial | I2C |