Texas Instruments High-Performance Analog Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits SOMPLC-F28PLC83

Description
Win Source Part Number: 1284441-SOMPLC-F28PL C83 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Interface Standard Package: 1 Function: Transceiver, Powerline Communication Supplied Contents: Board(s) Primary Attributes: PRIME Compliant Embedded: Yes Utilized IC / Part: AFE031, F28PLC83 Secondary Attributes: Serial Interface ECCN: 3A991A2 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) HTSUS: 8473.30.1180 Mfr: Texas Instruments Other Names: 296-37896,SOMPLC-F28 PLC83 Base Product Number: F28PLC83 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1284441-SOMPLC-F28PL C83 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Interface Standard Package: 1 Function: Transceiver, Powerline Communication Supplied Contents: Board(s) Primary Attributes: PRIME Compliant Embedded: Yes Utilized IC / Part: AFE031, F28PLC83 Secondary Attributes: Serial Interface ECCN: 3A991A2 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) HTSUS: 8473.30.1180 Mfr: Texas Instruments Other Names: 296-37896,SOMPLC-F28 PLC83 Base Product Number: F28PLC83 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits - 1284441-SOMPLC-F28PLC83 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
1284441-SOMPLC-F28PLC83
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits 1284441-SOMPLC-F28PLC83
Win Source Part Number: 1284441-SOMPLC-F28PL C83 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Interface Standard Package: 1 Function: Transceiver, Powerline Communication Supplied Contents: Board(s) Primary Attributes: PRIME Compliant Embedded: Yes Utilized IC / Part: AFE031, F28PLC83 Secondary Attributes: Serial Interface ECCN: 3A991A2 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) HTSUS: 8473.30.1180 Mfr: Texas Instruments Other Names: 296-37896,SOMPLC-F28 PLC83 Base Product Number: F28PLC83 Product Status: Obsolete

Win Source Part Number: 1284441-SOMPLC-F28PLC83
Category: Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Type: Interface
Standard Package: 1
Function: Transceiver, Powerline Communication
Supplied Contents: Board(s)
Primary Attributes: PRIME Compliant
Embedded: Yes
Utilized IC / Part: AFE031, F28PLC83
Secondary Attributes: Serial Interface
ECCN: 3A991A2
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8473.30.1180
Mfr: Texas Instruments
Other Names: 296-37896,SOMPLC-F28PLC83
Base Product Number: F28PLC83
Product Status: Obsolete

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - SOMPLC-F28PLC83 - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
SOMPLC-F28PLC83
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits SOMPLC-F28PLC83
POWER LINE COMMUNICATION SOM

POWER LINE COMMUNICATION SOM

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards
Product Number 1284441-SOMPLC-F28PLC83 SOMPLC-F28PLC83
Product Name Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

MiniUSB Carrier Board for XBee Plugins - AS-ADP-MINIUSB-TO-XBEE-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Evaluation Boards - 12 V automotive motor control evaluation board - Infineon Technologies AG
Specs
Category Developement Board
Bus Width 32-Bit
Supported System Automotive fan and pump ; 400 W BLDC motor for 12V application ; radiator fan ; water pump
View Details
Sensor Development Tools - 2576793 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details