Texas Instruments Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SNJ55LBC175W SNJ55LBC175W

Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1009947-SNJ55LBC175W Packaging: Rail/Tube Length: 10.3 mm Operating Supply Voltage: 5 V Data Rate: 10 Mbps Thickness: 1.65 mm Height: 2.03 mm Number of Pins: 16 Number of Receivers: 4 Width: 6.73 mm Categories: Logic - Buffers,Drivers,Rece ivers,Transceivers Alternative Parts (Cross-Reference): AM26LS32ACNSR; SN75175N; AM26LS32AID; Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Supply Voltage: 5.25 V Min Supply Voltage: 4.75 V Logic Function: Receiver Nominal Supply Current: 20 mA
Request a Quote
Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1009947-SNJ55LBC175W Packaging: Rail/Tube Length: 10.3 mm Operating Supply Voltage: 5 V Data Rate: 10 Mbps Thickness: 1.65 mm Height: 2.03 mm Number of Pins: 16 Number of Receivers: 4 Width: 6.73 mm Categories: Logic - Buffers,Drivers,Rece ivers,Transceivers Alternative Parts (Cross-Reference): AM26LS32ACNSR; SN75175N; AM26LS32AID; Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Supply Voltage: 5.25 V Min Supply Voltage: 4.75 V Logic Function: Receiver Nominal Supply Current: 20 mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SNJ55LBC175W - 1009947-SNJ55LBC175W - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SNJ55LBC175W
1009947-SNJ55LBC175W
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SNJ55LBC175W 1009947-SNJ55LBC175W
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1009947-SNJ55LBC175W Packaging: Rail/Tube Length: 10.3 mm Operating Supply Voltage: 5 V Data Rate: 10 Mbps Thickness: 1.65 mm Height: 2.03 mm Number of Pins: 16 Number of Receivers: 4 Width: 6.73 mm Categories: Logic - Buffers,Drivers,Rece ivers,Transceivers Alternative Parts (Cross-Reference): AM26LS32ACNSR; SN75175N; AM26LS32AID; Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Supply Voltage: 5.25 V Min Supply Voltage: 4.75 V Logic Function: Receiver Nominal Supply Current: 20 mA

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1009947-SNJ55LBC175W
Packaging: Rail/Tube
Length: 10.3 mm
Operating Supply Voltage: 5 V
Data Rate: 10 Mbps
Thickness: 1.65 mm
Height: 2.03 mm
Number of Pins: 16
Number of Receivers: 4
Width: 6.73 mm
Categories: Logic - Buffers,Drivers,Receivers,Transceivers
Alternative Parts (Cross-Reference): AM26LS32ACNSR; SN75175N; AM26LS32AID;
Popularity: Low
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Supply Voltage: 5.25 V
Min Supply Voltage: 4.75 V
Logic Function: Receiver
Nominal Supply Current: 20 mA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 1009947-SNJ55LBC175W
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SNJ55LBC175W
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
8.5 - 10.5 GHz 0.5 Watt Transmit / Receive Module - QPM5811 - Qorvo
Specs
Applications Military / Defense
Package Type Surface Mount; QFN
Features RoHS
View Details