Texas Instruments SN54S64 4-2-3-2 Input AND-OR-invert Gates SNJ54S64J

Description
4-2-3-2 Input AND-OR-invert Gates 14-CDIP -55 to 125
Request a Quote
Description
4-2-3-2 Input AND-OR-invert Gates 14-CDIP -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SNJ54S64J is a 4-2-3-2 input And-Or-Invert gate integrated circuit from Quarktwin Technology Ltd. It is housed in a 14-pin Ceramic Dual In-Line Package (CDIP) and operates over a temperature range of -55 to 125 degrees Celsius. The device is classified as Non-RoHS and Green, indicating compliance with certain environmental standards. It is currently active and recommended for new designs. The product is suitable for applications requiring reliable logic gate functionality in harsh environments.

Datasheet Summary
Powered by GS/AI

The SNJ54S64J is a 4-2-3-2 input And-Or-Invert gate integrated circuit from Quarktwin Technology Ltd. It is housed in a 14-pin Ceramic Dual In-Line Package (CDIP) and operates over a temperature range of -55 to 125 degrees Celsius. The device is classified as Non-RoHS and Green, indicating compliance with certain environmental standards. It is currently active and recommended for new designs. The product is suitable for applications requiring reliable logic gate functionality in harsh environments.

Suppliers

Company
Product
Description
Supplier Links
SN54S64 4-2-3-2 Input AND-OR-invert Gates - SNJ54S64J - Texas Instruments
Dallas, TX, United States
SN54S64 4-2-3-2 Input AND-OR-invert Gates
SNJ54S64J
SN54S64 4-2-3-2 Input AND-OR-invert Gates SNJ54S64J
4-2-3-2 Input AND-OR-invert Gates 14-CDIP -55 to 125

4-2-3-2 Input AND-OR-invert Gates 14-CDIP -55 to 125

Buy Now Datasheet
 - SNJ54S64J - Rochester Electronics
Newburyport, MA, United States
AND-OR-Invert Gate, S Series, 1-Func, 11-Input, TTL, CDIP14

AND-OR-Invert Gate, S Series, 1-Func, 11-Input, TTL, CDIP14

Supplier's Site Datasheet
Singapore, Singapore
4-2-3-2 Input AND-OR-invert Gates 14-CDIP -55 to 125 Product overview: SNJ54S64J from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-SNJ54S64J can be used for catalog matching and distributor lookup.

4-2-3-2 Input AND-OR-invert Gates 14-CDIP -55 to 125 Product overview: SNJ54S64J from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-SNJ54S64J can be used for catalog matching and distributor lookup.

Supplier's Site
Logic - Logic - Gates and Inverters - SNJ54S64J - 1256766-SNJ54S64J - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SNJ54S64J
1256766-SNJ54S64J
Logic - Logic - Gates and Inverters - SNJ54S64J 1256766-SNJ54S64J
Manufacturer: Texas Instruments Win Source Part Number: 1256766-SNJ54S64J Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1256766-SNJ54S64J
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
SNJ54S64J
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable SNJ54S64J
4-2-3-2 INPUT AND-OR-INVERT GATE

4-2-3-2 INPUT AND-OR-INVERT GATE

Supplier's Site
Gates and Inverters - SNJ54S64J - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SNJ54S64J
Gates and Inverters SNJ54S64J
IC Channel

IC Channel

Buy Now Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SNJ54S64J SNJ54S64J 770-SNJ54S64J 1256766-SNJ54S64J SNJ54S64J SNJ54S64J
Product Name SN54S64 4-2-3-2 Input AND-OR-invert Gates Logic IC Logic - Logic - Gates and Inverters - SNJ54S64J Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable Gates and Inverters
Gate Type OR NOT; AND; OR AND; OR GATE NOT NOT; AND
Logic Family S TTL
Propagation Delay 5.5 ns 5.5 ns
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic IC - 705-5430DMQB - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 8
View Details
3 suppliers
Logic IC - 705-54LS11DM - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Supply Voltage 4.5V ~ 5.5V
Inputs 3
Propagation Delay 18 ns
View Details
2 suppliers
Gates and Inverters - 54S22FM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
2 suppliers