Texas Instruments SN54S373 Octal D-Type Transparent Latches with 3-state Outputs SNJ54S373J

Description
Octal D-Type Transparent Latches with 3-state Outputs 20-CDIP -55 to 125
Request a Quote Datasheet
Description
Octal D-Type Transparent Latches with 3-state Outputs 20-CDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN54S373 Octal D-Type Transparent Latches with 3-state Outputs - SNJ54S373J - Texas Instruments
Dallas, TX, United States
SN54S373 Octal D-Type Transparent Latches with 3-state Outputs
SNJ54S373J
SN54S373 Octal D-Type Transparent Latches with 3-state Outputs SNJ54S373J
Octal D-Type Transparent Latches with 3-state Outputs 20-CDIP -55 to 125

Octal D-Type Transparent Latches with 3-state Outputs 20-CDIP -55 to 125

Buy Now Datasheet
Latches - SNJ54S373J - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Latches
SNJ54S373J
Latches SNJ54S373J
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State, Non-Inverted 20-CDIP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State, Non-Inverted 20-CDIP

Buy Now
Futian, China
Integrated Circuits (ICs) - Logic - Latches
SNJ54S373J
Integrated Circuits (ICs) - Logic - Latches SNJ54S373J
IC D-TYPE TRANSP SGL 8:8 20CDIP

IC D-TYPE TRANSP SGL 8:8 20CDIP

Supplier's Site

Technical Specifications

  Texas Instruments Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Latches Logic Latches Logic Latches
Product Number SNJ54S373J SNJ54S373J SNJ54S373J
Product Name SN54S373 Octal D-Type Transparent Latches with 3-state Outputs Latches Integrated Circuits (ICs) - Logic - Latches
Latch Type Transparent-D
Output Characteristics 3-State
Operating Current 190 mA
Propagation Delay 18 ns
Unlock Full Specs
to access all available technical data

Similar Products

SN54ABT573 Octal Transparent D-type Latches With 3-State Outputs - 5962-9321901QSA - Texas Instruments
Specs
Latch Type D
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details
CD4042B CMOS Quad Clocked 'D' Latch - CD4042BPW - Texas Instruments
Specs
Supply Voltage 3V; 10
Operating Current 0.0600 mA
Propagation Delay 200 ns
View Details
5 suppliers
SN74ALVCH162260 12-Bit To 24-Bit Multiplexed D-Type Latch With 3-State Outputs - 74ALVCH162260GRG4 - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 1.8V; 2.5V; 3.3V; 3.6V; 1.8,2.5,2.7,3.3
View Details