The SN54S32 is a quadruple 2-input positive-OR gate designed by Texas Instruments. It is available in a 14-pin CDIP package and operates over a temperature range of -55°C to 125°C. This device is suitable for various digital logic applications, providing reliable performance in both commercial and military environments. The part number SNJ54S32J indicates that it is a military-grade version, ensuring higher reliability and robustness for critical applications. The product is RoHS compliant and features a lead finish of SNPB, making it compatible with standard soldering processes.
Quadruple 2-Input Positive-OR Gates 14-CDIP -55 to 125
Quadruple 2-Input Positive-OR Gates 14-CDIP -55 to 125 Product overview: SNJ54S32J from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SNJ54S32J can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 336306-SNJ54S32J
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
OR Gate, S Series, 4-Func, 2-Input, TTL, CDIP14
IC QUAD 2-INP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SNJ54S32J | 705-SNJ54S32J | 336306-SNJ54S32J | SNJ54S32J | SNJ54S32J | SNJ54S32J |
| Product Name | SN54S32 Quadruple 2-Input Positive-OR Gates | Logic IC | Logic - Logic - Gates and Inverters - SNJ54S32J | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | |
| Gate Type | OR | OR GATE | NOT | OR | ||
| Logic Family | S | TTL | ||||
| Propagation Delay | 7 ns | 7 ns |