The SN54S30 is an 8-input positive-NAND gate designed by Texas Instruments. It operates over a temperature range of -55°C to 125°C, making it suitable for high-reliability applications. The device features a low power consumption and is available in a 20-lead LCCC package. This component is ideal for applications requiring multiple input logic functions, providing flexibility in circuit design. Its robust performance in extreme temperatures makes it a reliable choice for engineers working in demanding environments.
8-Input Positive-NAND Gates 20-LCCC -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | Logic Gates |
| Product Number | SNJ54S30FK |
| Product Name | SN54S30 8-Input Positive-NAND Gates |
| Gate Type | NAND |