The SN54S181 is an Arithmetic Logic Unit (ALU) and function generator designed by Texas Instruments. It operates over a temperature range of -55°C to 125°C, making it suitable for a variety of applications, including military and industrial environments. The device features a 4-bit data input and can perform a range of arithmetic and logic operations, including addition, subtraction, and bitwise operations. It is packaged in a 24-pin ceramic dual-in-line package (DIP), which allows for easy integration into circuit designs. The SN54S181 is part of a series that is known for its reliability and performance in demanding conditions, making it a viable option for engineers looking for robust ALU solutions.
Arithmetic Logic Units/Function Generators 24-CFP -55 to 125
ARITHMETIC LOGIC UNIT
| Texas Instruments | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | SNJ54S181W | SNJ54S181W |
| Product Name | SN54S181 Arithmetic Logic Units/Function Generators | Integrated Circuits (ICs) - Logic - Specialty Logic |
| Technology | S |