Texas Instruments SN54S08 Quadruple 2-Input Positive-AND Gates SNJ54S08J

Description
Quadruple 2-Input Positive-AND Gates 14-CDIP -55 to 125
Request a Quote Datasheet
Description
Quadruple 2-Input Positive-AND Gates 14-CDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN54S08 Quadruple 2-Input Positive-AND Gates - SNJ54S08J - Texas Instruments
Dallas, TX, United States
SN54S08 Quadruple 2-Input Positive-AND Gates
SNJ54S08J
SN54S08 Quadruple 2-Input Positive-AND Gates SNJ54S08J
Quadruple 2-Input Positive-AND Gates 14-CDIP -55 to 125

Quadruple 2-Input Positive-AND Gates 14-CDIP -55 to 125

Buy Now Datasheet
Logic IC - 705-SNJ54S08J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quadruple 2-Input Positive-AND Gates 14-CDIP -55 to 125 Product overview: SNJ54S08J from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SNJ54S08J can be used for catalog matching and distributor lookup.

Quadruple 2-Input Positive-AND Gates 14-CDIP -55 to 125 Product overview: SNJ54S08J from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SNJ54S08J can be used for catalog matching and distributor lookup.

Supplier's Site
Logic - Logic - Gates and Inverters - SNJ54S08J - 1256743-SNJ54S08J - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SNJ54S08J
1256743-SNJ54S08J
Logic - Logic - Gates and Inverters - SNJ54S08J 1256743-SNJ54S08J
Manufacturer: Texas Instruments Win Source Part Number: 1256743-SNJ54S08J Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1256743-SNJ54S08J
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now
Gates and Inverters - SNJ54S08J - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SNJ54S08J
Gates and Inverters SNJ54S08J
AND Gate IC 4 Channel 14-CDIP

AND Gate IC 4 Channel 14-CDIP

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SNJ54S08J 705-SNJ54S08J 1256743-SNJ54S08J SNJ54S08J
Product Name SN54S08 Quadruple 2-Input Positive-AND Gates Logic IC Logic - Logic - Gates and Inverters - SNJ54S08J Gates and Inverters
Gate Type AND AND GATE NOT AND; AND Gate
Logic Family S
Propagation Delay 7.5 ns 7.5 ns
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

SN54F27 Triple 3-Input Positive-NOR Gates - 5962-8951001DA - Texas Instruments
Specs
Gate Type NOR
Logic Family F
Propagation Delay 6 ns
View Details
Gates and Inverters - Multi-Function, Configurable - 100121DCQR - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 4.2V ~ 5.7V
Inputs 9
View Details
2 suppliers
Gates and Inverters - Multi-Function, Configurable - 100130DC - Quarktwin Technology Ltd.
Specs
Gate Type D-Type Transparent Latch
Supply Voltage -4.2V ~ -5.7V
Output Type Standard
View Details