Texas Instruments SN54S02 Quadruple 2-Input Positive-NOR Gates SNJ54S02J

Description
Quadruple 2-Input Positive-NOR Gates 14-CDIP -55 to 125
Request a Quote Datasheet
Description
Quadruple 2-Input Positive-NOR Gates 14-CDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN54S02 Quadruple 2-Input Positive-NOR Gates - SNJ54S02J - Texas Instruments
Dallas, TX, United States
SN54S02 Quadruple 2-Input Positive-NOR Gates
SNJ54S02J
SN54S02 Quadruple 2-Input Positive-NOR Gates SNJ54S02J
Quadruple 2-Input Positive-NOR Gates 14-CDIP -55 to 125

Quadruple 2-Input Positive-NOR Gates 14-CDIP -55 to 125

Buy Now Datasheet
Singapore, Singapore
Quadruple 2-Input Positive-NOR Gates 14-CDIP -55 to 125 Product overview: SNJ54S02J from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SNJ54S02J can be used for catalog matching and distributor lookup.

Quadruple 2-Input Positive-NOR Gates 14-CDIP -55 to 125 Product overview: SNJ54S02J from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SNJ54S02J can be used for catalog matching and distributor lookup.

Supplier's Site
Logic - Logic - Gates and Inverters - SNJ54S02J - 1256741-SNJ54S02J - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SNJ54S02J
1256741-SNJ54S02J
Logic - Logic - Gates and Inverters - SNJ54S02J 1256741-SNJ54S02J
Manufacturer: Texas Instruments Win Source Part Number: 1256741-SNJ54S02J Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1256741-SNJ54S02J
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now
 - SNJ54S02J - Rochester Electronics
Newburyport, MA, United States
54S02 Quadruple 2-Input Positive-NOR Gates

54S02 Quadruple 2-Input Positive-NOR Gates

Supplier's Site Datasheet
Gates and Inverters - SNJ54S02J - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SNJ54S02J
Gates and Inverters SNJ54S02J
IC Channel

IC Channel

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SNJ54S02J 705-SNJ54S02J 1256741-SNJ54S02J SNJ54S02J SNJ54S02J
Product Name SN54S02 Quadruple 2-Input Positive-NOR Gates Logic IC Logic - Logic - Gates and Inverters - SNJ54S02J Gates and Inverters
Gate Type NOR NOR; NOR GATE NOT OR; NOR
Logic Family S
Propagation Delay 5.5 ns 5.5 ns
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - Multi-Function, Configurable - 100166DCQR - Quarktwin Technology Ltd.
Specs
Supply Voltage -4.2V ~ -5V
Operating Temperature 0 to 85 C (32 to 185 F)
IC Package Type DIP; Other; 24-CDIP (0.600\", 15.24mm)
View Details
Logic IC - 770-100101FCQR - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type OR; NOR
Logic Family 100K
Inputs 5
View Details
3 suppliers
SN54ALS00A Quadruple 2-Input Positive-NAND Gates - 5962-86833012A - Texas Instruments
Specs
Gate Type NAND
Logic Family ALS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers