Texas Instruments Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SNJ54LVTH245AJ SNJ54LVTH245AJ

Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1032512-SNJ54LVTH245 AJ Packaging: Rail/Tube Length: 24.2 mm Mounting: SMD (SMT) Polarity: Non-Inverting Operating Supply Voltage: 3.3 V Number of Elements: 1 Thickness: 4.57 mm Height: 5.08 mm Number of Bits: 8 Direction: Bidirectional Number of Channels: 8 Number of Pins: 20 Number of Outputs: 8 Propagation Delay: 7.4 ns Width: 6.92 mm Categories: Logic - Buffers,Drivers,Rece ivers,Transceivers Case / Package: CDIP Alternative Parts (Cross-Reference): SNJ54AHC245J; CY54FCT245ATDMB; SNJ54ABT245AJ; Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead Mount: Through Hole RoHS: Non-Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 2.7 V Logic Function: Transceiver
Request a Quote
Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1032512-SNJ54LVTH245 AJ Packaging: Rail/Tube Length: 24.2 mm Mounting: SMD (SMT) Polarity: Non-Inverting Operating Supply Voltage: 3.3 V Number of Elements: 1 Thickness: 4.57 mm Height: 5.08 mm Number of Bits: 8 Direction: Bidirectional Number of Channels: 8 Number of Pins: 20 Number of Outputs: 8 Propagation Delay: 7.4 ns Width: 6.92 mm Categories: Logic - Buffers,Drivers,Rece ivers,Transceivers Case / Package: CDIP Alternative Parts (Cross-Reference): SNJ54AHC245J; CY54FCT245ATDMB; SNJ54ABT245AJ; Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead Mount: Through Hole RoHS: Non-Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 2.7 V Logic Function: Transceiver
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SNJ54LVTH245AJ - 1032512-SNJ54LVTH245AJ - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SNJ54LVTH245AJ
1032512-SNJ54LVTH245AJ
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SNJ54LVTH245AJ 1032512-SNJ54LVTH245AJ
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1032512-SNJ54LVTH245 AJ Packaging: Rail/Tube Length: 24.2 mm Mounting: SMD (SMT) Polarity: Non-Inverting Operating Supply Voltage: 3.3 V Number of Elements: 1 Thickness: 4.57 mm Height: 5.08 mm Number of Bits: 8 Direction: Bidirectional Number of Channels: 8 Number of Pins: 20 Number of Outputs: 8 Propagation Delay: 7.4 ns Width: 6.92 mm Categories: Logic - Buffers,Drivers,Rece ivers,Transceivers Case / Package: CDIP Alternative Parts (Cross-Reference): SNJ54AHC245J; CY54FCT245ATDMB; SNJ54ABT245AJ; Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead Mount: Through Hole RoHS: Non-Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 2.7 V Logic Function: Transceiver

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1032512-SNJ54LVTH245AJ
Packaging: Rail/Tube
Length: 24.2 mm
Mounting: SMD (SMT)
Polarity: Non-Inverting
Operating Supply Voltage: 3.3 V
Number of Elements: 1
Thickness: 4.57 mm
Height: 5.08 mm
Number of Bits: 8
Direction: Bidirectional
Number of Channels: 8
Number of Pins: 20
Number of Outputs: 8
Propagation Delay: 7.4 ns
Width: 6.92 mm
Categories: Logic - Buffers,Drivers,Receivers,Transceivers
Case / Package: CDIP
Alternative Parts (Cross-Reference): SNJ54AHC245J; CY54FCT245ATDMB; SNJ54ABT245AJ;
Popularity: Low
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Contains Lead
Mount: Through Hole
RoHS: Non-Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Supply Voltage: 3.6 V
Min Supply Voltage: 2.7 V
Logic Function: Transceiver

Buy Now
Buffers, Drivers, Receivers, Transceivers - SNJ54LVTH245AJ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
SNJ54LVTH245AJ
Buffers, Drivers, Receivers, Transceivers SNJ54LVTH245AJ
Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-CDIP

Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-CDIP

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 1032512-SNJ54LVTH245AJ SNJ54LVTH245AJ
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SNJ54LVTH245AJ Buffers, Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) 20-CDIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
8.5 - 10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Package Type QFN 7x5
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details