Texas Instruments SN54LVCH245A OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS SNJ54LVCH245AFK

Description
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS 20-LCCC -55 to 125
Request a Quote Datasheet
Description
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS 20-LCCC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN54LVCH245A OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS - SNJ54LVCH245AFK - Texas Instruments
Dallas, TX, United States
SN54LVCH245A OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
SNJ54LVCH245AFK
SN54LVCH245A OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS SNJ54LVCH245AFK
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS 20-LCCC -55 to 125

OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS 20-LCCC -55 to 125

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers - 1355363-SNJ54LVCH245AFK - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
1355363-SNJ54LVCH245AFK
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 1355363-SNJ54LVCH245AFK
Win Source Part Number: 1355363-SNJ54LVCH245 AFK Category: Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers Temperature Range - Operating: -55°C ~ 125°C (TA) Fake Threat In the Open Market: 45 pct. MSL Level: Not Applicable Mfr: Texas Instruments Series: 54LVC Package: Tube Product Status: Active Package / Case: 20-CLCC Supplier Device Package: 20-LCCC (8.89x8.89) Mounting Type: Surface Mount Voltage - Supply: 1.65V ~ 3.6V Output Type: 3-State Logic Type: Transceiver, Non-Inverting Current - Output High, Low: 24mA, 24mA Number of Elements: 1 Number of Bits per Element: 8

Win Source Part Number: 1355363-SNJ54LVCH245AFK
Category: Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Temperature Range - Operating: -55°C ~ 125°C (TA)
Fake Threat In the Open Market: 45 pct.
MSL Level: Not Applicable
Mfr: Texas Instruments
Series: 54LVC
Package: Tube
Product Status: Active
Package / Case: 20-CLCC
Supplier Device Package: 20-LCCC (8.89x8.89)
Mounting Type: Surface Mount
Voltage - Supply: 1.65V ~ 3.6V
Output Type: 3-State
Logic Type: Transceiver, Non-Inverting
Current - Output High, Low: 24mA, 24mA
Number of Elements: 1
Number of Bits per Element: 8

Buy Now Datasheet
Interface Transceiver IC - 704-SNJ54LVCH245AFK - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
704-SNJ54LVCH245AFK
Interface Transceiver IC 704-SNJ54LVCH245AFK
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS 20-LCCC -55 to 125 Product overview: SNJ54LVCH245AFK from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SNJ54LVCH245AFK can be used for catalog matching and distributor lookup.

OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS 20-LCCC -55 to 125 Product overview: SNJ54LVCH245AFK from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SNJ54LVCH245AFK can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number SNJ54LVCH245AFK 1355363-SNJ54LVCH245AFK 704-SNJ54LVCH245AFK
Product Name SN54LVCH245A OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers Interface Transceiver IC
Technology LVC
Unlock Full Specs
to access all available technical data

Similar Products

SN54AC14-SP Hex Schmitt-trigger Inverters - 5962-8762401VDA - Texas Instruments
Specs
Technology AC
Device Type SN54AC14-SP Hex Schmitt-trigger Inverters
Supply Voltage 3.3V; Other; 3.3,5
View Details
SN54BCT760 Octal Buffers/Drivers With Open-Collector Outputs - 5962-9093801M2A - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
2 suppliers
SN55188 Quadruple Line Driver - 5962-8688901CA - Texas Instruments
Specs
Device Type Line / Bus Driver
# of Rx 0 #
Data Rate 300 kbps
View Details