QUADRUPLE 2-INPUT EXCLUSIVE-OR GATES 14-CDIP -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | Logic Gates |
| Product Number | SNJ54LVC86AJ |
| Product Name | SN54LVC86A QUADRUPLE 2-INPUT EXCLUSIVE-OR GATES |
| Gate Type | OR |
| Supply Voltage | 3.6V; 2.7,3.3 |
| Logic Family | LVC |
| Propagation Delay | 5.6 ns |