Texas Instruments SN54LVC32A QUADRUPLE 2-INPUT POSITIVE-OR GATES SNJ54LVC32AW

Description
QUADRUPLE 2-INPUT POSITIVE-OR GATES 14-CFP -55 to 125
Request a Quote Datasheet
Description
QUADRUPLE 2-INPUT POSITIVE-OR GATES 14-CFP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN54LVC32A QUADRUPLE 2-INPUT POSITIVE-OR GATES - SNJ54LVC32AW - Texas Instruments
Dallas, TX, United States
SN54LVC32A QUADRUPLE 2-INPUT POSITIVE-OR GATES
SNJ54LVC32AW
SN54LVC32A QUADRUPLE 2-INPUT POSITIVE-OR GATES SNJ54LVC32AW
QUADRUPLE 2-INPUT POSITIVE-OR GATES 14-CFP -55 to 125

QUADRUPLE 2-INPUT POSITIVE-OR GATES 14-CFP -55 to 125

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SNJ54LVC32AW - 994809-SNJ54LVC32AW - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SNJ54LVC32AW
994809-SNJ54LVC32AW
Logic - Logic - Gates and Inverters - SNJ54LVC32AW 994809-SNJ54LVC32AW
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 994809-SNJ54LVC32AW Packaging: Rail/Tube Length: 9.21 mm Output Type: TTL Number of Elements: 4 Thickness: 1.59 mm Height: 2.03 mm Number of Bits: 4 Number of Pins: 14 Number of Gates: 4 High Level Output Current: -24 mA Number of Outputs: 1 Low Level Output Current: 24 mA Quiescent Current: 10 µA Propagation Delay: 3.8 ns Width: 5.97 mm Categories: Logic - Gates and Inverters Alternative Parts (Cross-Reference): SN74LVC32AQDRQ1; SN74LVC32AMDREP; SN74LVC32AQPWRQ1; 74ALVC32PW,118; 74ALVC32MTCX; 74ALVC32MX; Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 2 V Turn-On Delay Time: 3.8 ns Logic Function: OR

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 994809-SNJ54LVC32AW
Packaging: Rail/Tube
Length: 9.21 mm
Output Type: TTL
Number of Elements: 4
Thickness: 1.59 mm
Height: 2.03 mm
Number of Bits: 4
Number of Pins: 14
Number of Gates: 4
High Level Output Current: -24 mA
Number of Outputs: 1
Low Level Output Current: 24 mA
Quiescent Current: 10 µA
Propagation Delay: 3.8 ns
Width: 5.97 mm
Categories: Logic - Gates and Inverters
Alternative Parts (Cross-Reference): SN74LVC32AQDRQ1; SN74LVC32AMDREP; SN74LVC32AQPWRQ1; 74ALVC32PW,118; 74ALVC32MTCX; 74ALVC32MX;
Popularity: Low
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Supply Voltage: 3.6 V
Min Supply Voltage: 2 V
Turn-On Delay Time: 3.8 ns
Logic Function: OR

Buy Now
QUADRUPLE 2-INPUT POSITIVE-OR GATES 14-CFP -55 to 125 Product overview: SNJ54LVC32AW from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SNJ54LVC32AW can be used for catalog matching and distributor lookup.

QUADRUPLE 2-INPUT POSITIVE-OR GATES 14-CFP -55 to 125 Product overview: SNJ54LVC32AW from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SNJ54LVC32AW can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates Logic Gates Logic Gates
Product Number SNJ54LVC32AW 994809-SNJ54LVC32AW 705-SNJ54LVC32AW
Product Name SN54LVC32A QUADRUPLE 2-INPUT POSITIVE-OR GATES Logic - Logic - Gates and Inverters - SNJ54LVC32AW Logic IC
Gate Type OR NOT OR GATE
Supply Voltage 3.6V; 2.7,3.3 3.6V
Logic Family LVC
Propagation Delay 4.4 ns 3.8 ns 3.8 ns
Operating Current 0.0100 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54ALS27A Triple 3-Input Positive-NOR Gates - 5962-86838012A - Texas Instruments
Specs
Gate Type NOR
Logic Family ALS
Propagation Delay 26 ns
View Details
3 suppliers
Gates and Inverters - 54S11DM - Quarktwin Technology Ltd.
Specs
Gate Type AND; AND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
2 suppliers
Gates and Inverters - 54LS10LMQB - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
2 suppliers
Integrated Circuits (ICs) - Logic - Gates and Inverters - 54S134DM - Acme Chip Technology Co., Limited
Specs
Gate Type NAND
IC Package Type Other; 16-CDIP (0.300, 7.62mm)
View Details
2 suppliers