Texas Instruments SN54LVC32A QUADRUPLE 2-INPUT POSITIVE-OR GATES SNJ54LVC32AJ

Description
QUADRUPLE 2-INPUT POSITIVE-OR GATES 14-CDIP -55 to 125
Request a Quote Datasheet
Description
QUADRUPLE 2-INPUT POSITIVE-OR GATES 14-CDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN54LVC32A QUADRUPLE 2-INPUT POSITIVE-OR GATES - SNJ54LVC32AJ - Texas Instruments
Dallas, TX, United States
SN54LVC32A QUADRUPLE 2-INPUT POSITIVE-OR GATES
SNJ54LVC32AJ
SN54LVC32A QUADRUPLE 2-INPUT POSITIVE-OR GATES SNJ54LVC32AJ
QUADRUPLE 2-INPUT POSITIVE-OR GATES 14-CDIP -55 to 125

QUADRUPLE 2-INPUT POSITIVE-OR GATES 14-CDIP -55 to 125

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category Logic Gates
Product Number SNJ54LVC32AJ
Product Name SN54LVC32A QUADRUPLE 2-INPUT POSITIVE-OR GATES
Gate Type OR
Supply Voltage 3.6V; 2.7,3.3
Logic Family LVC
Propagation Delay 4.4 ns
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - Multi-Function, Configurable - 100145DCQR - Quarktwin Technology Ltd.
Specs
Gate Type Register File
Output Type Non-Inverted
IC Package Type DIP; Other; 24-CDIP (0.600\", 15.24mm)
View Details
Gates and Inverters - Multi-Function, Configurable - 54H62FM - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR Gate
Supply Voltage 4.5V ~ 5.5V
Output Type Single-Ended
View Details
2 suppliers
SN54HC02-SP Quadruple 2-Input Positive-NOR Gates - 5962-8404101VCA - Texas Instruments
Specs
Gate Type NOR
Supply Voltage 5V; 5
Logic Family HC
View Details
Gates and Inverters - 54LS30LMQB - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 8
View Details