Texas Instruments SN54LVC08A Quadruple 2-Input Positive-AND Gate SNJ54LVC08AW

Description
Quadruple 2-Input Positive-AND Gate 14-CFP -55 to 125
Request a Quote Datasheet
Description
Quadruple 2-Input Positive-AND Gate 14-CFP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN54LVC08A Quadruple 2-Input Positive-AND Gate - SNJ54LVC08AW - Texas Instruments
Dallas, TX, United States
SN54LVC08A Quadruple 2-Input Positive-AND Gate
SNJ54LVC08AW
SN54LVC08A Quadruple 2-Input Positive-AND Gate SNJ54LVC08AW
Quadruple 2-Input Positive-AND Gate 14-CFP -55 to 125

Quadruple 2-Input Positive-AND Gate 14-CFP -55 to 125

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SNJ54LVC08AW - 996772-SNJ54LVC08AW - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SNJ54LVC08AW
996772-SNJ54LVC08AW
Logic - Logic - Gates and Inverters - SNJ54LVC08AW 996772-SNJ54LVC08AW
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 996772-SNJ54LVC08AW Packaging: Rail/Tube Length: 9.21 mm Output Type: TTL Number of Elements: 4 Thickness: 1.59 mm Height: 2.03 mm Number of Bits: 4 Number of Pins: 14 Number of Gates: 4 High Level Output Current: -24 mA Number of Outputs: 1 Low Level Output Current: 24 mA Quiescent Current: 10 µA Propagation Delay: 4.1 ns Width: 5.97 mm Categories: Logic - Gates and Inverters Alternative Parts (Cross-Reference): SN74LVC08AQPWRQ1; SN74LVC08AMPWREP; SN74LVC08AMDREP; 74ALVC08PW,118; 74ALVC08MX; 74ALVC08M; Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 2 V Logic Function: AND

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 996772-SNJ54LVC08AW
Packaging: Rail/Tube
Length: 9.21 mm
Output Type: TTL
Number of Elements: 4
Thickness: 1.59 mm
Height: 2.03 mm
Number of Bits: 4
Number of Pins: 14
Number of Gates: 4
High Level Output Current: -24 mA
Number of Outputs: 1
Low Level Output Current: 24 mA
Quiescent Current: 10 µA
Propagation Delay: 4.1 ns
Width: 5.97 mm
Categories: Logic - Gates and Inverters
Alternative Parts (Cross-Reference): SN74LVC08AQPWRQ1; SN74LVC08AMPWREP; SN74LVC08AMDREP; 74ALVC08PW,118; 74ALVC08MX; 74ALVC08M;
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Supply Voltage: 3.6 V
Min Supply Voltage: 2 V
Logic Function: AND

Buy Now
Quadruple 2-Input Positive-AND Gate 14-CFP -55 to 125 Product overview: SNJ54LVC08AW from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SNJ54LVC08AW can be used for catalog matching and distributor lookup.

Quadruple 2-Input Positive-AND Gate 14-CFP -55 to 125 Product overview: SNJ54LVC08AW from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SNJ54LVC08AW can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates Logic Gates Logic Gates
Product Number SNJ54LVC08AW 996772-SNJ54LVC08AW 705-SNJ54LVC08AW
Product Name SN54LVC08A Quadruple 2-Input Positive-AND Gate Logic - Logic - Gates and Inverters - SNJ54LVC08AW Logic IC
Gate Type AND NOT AND GATE
Supply Voltage 3.6V; 1.8,2.5,2.7,3.3 3.6V
Logic Family LVC
Propagation Delay 9.3 ns 4.1 ns 4.1 ns
Operating Current 0.0100 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 5453DM - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR/INVERT Gate
Supply Voltage 4.5V ~ 5.5V
Output Type Single-Ended
View Details
SN54AC11 Triple 3-Input Positive-AND Gates - 5962-8761101DA - Texas Instruments
Specs
Gate Type AND
Supply Voltage 3.3,5
Logic Family AC
View Details