SNJ54LVC08AJ is a quadruple 2-input positive-AND gate in a 14-pin CDIP package, specified for operation from -55°C to +125°C with a supply voltage range of 2.0V to 3.6V. Inputs accept voltages up to 5.5V, enabling direct interface with 5V logic devices. Latch-up performance exceeds 250mA per JESD 17, and ESD protection exceeds 2000V human-body model and 1000V charged-device model.
Quadruple 2-Input Positive-AND Gate 14-CDIP -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | Logic Gates |
| Product Number | SNJ54LVC08AJ |
| Product Name | SN54LVC08A Quadruple 2-Input Positive-AND Gate |
| Gate Type | AND |
| Supply Voltage | 3.6V; 1.8,2.5,2.7,3.3 |
| Logic Family | LVC |
| Propagation Delay | 9.3 ns |