Quadruple 2-Input Positive-AND Gate 20-LCCC -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | Logic Gates |
| Product Number | SNJ54LVC08AFK |
| Product Name | SN54LVC08A Quadruple 2-Input Positive-AND Gate |
| Gate Type | AND |
| Supply Voltage | 3.6V; 1.8,2.5,2.7,3.3 |
| Logic Family | LVC |
| Propagation Delay | 9.3 ns |