4-bit binary counter in a 14-pin ceramic flat pack (CFP) package with an operating temperature range of -55 to 125°C.
4-Bit Binary Counter 14-CFP -55 to 125
4-BIT BINARY COUNTER 14-CFP -55
Counter IC Binary Counter 1 Element 4 Bit Negative Edge 14-CFP
| Texas Instruments | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters |
| Product Number | SNJ54LS93W | SNJ54LS93W | SNJ54LS93W |
| Product Name | SN54LS93 4-Bit Binary Counter | Integrated Circuits (ICs) - Logic - Counters, Dividers | Counters, Dividers |
| Supply Voltage | 5.25 | 4.5 V ~ 5.5 V | |
| Package Type | CDIP,CFP | 14-CFlatPack | |
| Logic Family | LS | ||
| Number of Stages (Bits) | 4 bits |