Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1221542-SNJ54LS673J
Packaging: Rail/Tube
Length: 31.75 mm
Output Type: TTL
Operating Supply Voltage: 5 V
Number of Elements: 1
Thickness: 4 mm
Height: 4.91 mm
Number of Bits: 16
Direction: Unidirectional
Number of Pins: 24
Propagation Delay: 45 ns
Width: 13.4 mm
Categories: Custom Parts
Case / Package: CDIP
Alternative Parts (Cross-Reference): SNJ54LS673 J;
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Lead Free: Contains Lead
Mount: Through Hole
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Turn-On Delay Time: 45 ns
Logic Function: Shift Register
Max Operating Temperature: 125 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1221542-SNJ54LS673J |
| Product Name | Custom Parts - Custom Parts (S - T) - SNJ54LS673J |