Texas Instruments SN54LS669 Synchronous 4-Bit Up/Down Counters SNJ54LS669J

Description
Synchronous 4-Bit Up/Down Counters 16-CDIP -55 to 125
Request a Quote Datasheet
Description
Synchronous 4-Bit Up/Down Counters 16-CDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN54LS669 Synchronous 4-Bit Up/Down Counters - SNJ54LS669J - Texas Instruments
Dallas, TX, United States
SN54LS669 Synchronous 4-Bit Up/Down Counters
SNJ54LS669J
SN54LS669 Synchronous 4-Bit Up/Down Counters SNJ54LS669J
Synchronous 4-Bit Up/Down Counters 16-CDIP -55 to 125

Synchronous 4-Bit Up/Down Counters 16-CDIP -55 to 125

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - 1095345-SNJ54LS669J - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Counters, Dividers
1095345-SNJ54LS669J
Integrated Circuits (ICs) - Logic - Counters, Dividers 1095345-SNJ54LS669J
Win Source Part Number: 1095345-SNJ54LS669J Category: Integrated Circuits (ICs)>Logic - Counters, Dividers Series: * Package: Bulk Standard Package: 1 Alternative Parts (Cross-Reference): SN54LS669J; SNJ54LS193J; SN54LS191J; ECCN: EAR99 Fake Threat In the Open Market: 75 pct. HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-SNJ54LS669J,TEX TISSNJ54LS669J

Win Source Part Number: 1095345-SNJ54LS669J
Category: Integrated Circuits (ICs)>Logic - Counters, Dividers
Series: *
Package: Bulk
Standard Package: 1
Alternative Parts (Cross-Reference): SN54LS669J; SNJ54LS193J; SN54LS191J;
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 2156-SNJ54LS669J,TEXTISSNJ54LS669J

Buy Now Datasheet
 - SNJ54LS669J - Rochester Electronics
Newburyport, MA, United States
Binary Counter, LS Series, Synchronous, Positive Edge Triggered, 4-Bit, Bidirectional, TTL, CDIP16

Binary Counter, LS Series, Synchronous, Positive Edge Triggered, 4-Bit, Bidirectional, TTL, CDIP16

Supplier's Site Datasheet
Counters, Dividers - SNJ54LS669J - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
SNJ54LS669J
Counters, Dividers SNJ54LS669J
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-CDIP

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-CDIP

Buy Now
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
SNJ54LS669J
Integrated Circuits (ICs) - Logic - Counters, Dividers SNJ54LS669J
SYNCHRONOUS 4-BIT UP/DOWN COUNTE

SYNCHRONOUS 4-BIT UP/DOWN COUNTE

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number SNJ54LS669J 1095345-SNJ54LS669J SNJ54LS669J SNJ54LS669J SNJ54LS669J
Product Name SN54LS669 Synchronous 4-Bit Up/Down Counters Integrated Circuits (ICs) - Logic - Counters, Dividers Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers
Counter Category Synchronous Synchronous
Counter Direction Bidirectional Bidirectional
Package Type CDIP,LCCC DIP; CDIP16 DIP; 16-CDIP (0.300\", 7.62mm)
Logic Family LS TTL
Unlock Full Specs
to access all available technical data

Similar Products

CD54HC190 High Speed CMOS Logic Presettable Synchronous 4-Bit BCD Decade Up/Down Counter - 5962-8994601EA - Texas Instruments
Specs
Features Presettable
Counter Type BCD/Decade Counter
Counter Category Synchronous
View Details
Logic - Logic - Counters, Dividers - 4040BE - 161883-4040BE - Win Source Electronics
Specs
Supply Voltage 3 V ~ 18 V
Package Type DIP; PDIP; 16-PDIP
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
CD4045B CMOS 21-Stage Counter - CD4045BE - Texas Instruments
Specs
Supply Voltage 3V; 5V; 18
Package Type PDIP,SO,TSSOP
Logic Family CD4000
View Details
7 suppliers