Texas Instruments SN54LS592 8-Bit Binary Counters With Input Registers SNJ54LS592W

Description
8-Bit Binary Counters With Input Registers 16-CFP -55 to 125
Request a Quote
Description
8-Bit Binary Counters With Input Registers 16-CFP -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

SNJ54LS592W is an 8-bit binary counter with input registers in a 16-pin CFP package, operating from -55 to 125 °C. It is offered in a tube format with a lead finish of SNPB and is not RoHS compliant.

Datasheet Summary
Powered by GS/AI

SNJ54LS592W is an 8-bit binary counter with input registers in a 16-pin CFP package, operating from -55 to 125 °C. It is offered in a tube format with a lead finish of SNPB and is not RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
SN54LS592 8-Bit Binary Counters With Input Registers - SNJ54LS592W - Texas Instruments
Dallas, TX, United States
SN54LS592 8-Bit Binary Counters With Input Registers
SNJ54LS592W
SN54LS592 8-Bit Binary Counters With Input Registers SNJ54LS592W
8-Bit Binary Counters With Input Registers 16-CFP -55 to 125

8-Bit Binary Counters With Input Registers 16-CFP -55 to 125

Buy Now Datasheet
Counters, Dividers - SNJ54LS592W - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
SNJ54LS592W
Counters, Dividers SNJ54LS592W
Counter IC Binary Counter 1 Element 8 Bit Positive Edge 16-CFP

Counter IC Binary Counter 1 Element 8 Bit Positive Edge 16-CFP

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
SNJ54LS592W
Integrated Circuits (ICs) - Logic - Counters, Dividers SNJ54LS592W
8-BIT BINARY COUNTERS WITH INPUT

8-BIT BINARY COUNTERS WITH INPUT

Supplier's Site

Technical Specifications

  Texas Instruments Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Counters Logic Counters Logic Counters
Product Number SNJ54LS592W SNJ54LS592W SNJ54LS592W
Product Name SN54LS592 8-Bit Binary Counters With Input Registers Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers
Supply Voltage 5.25 4.5 V ~ 5.5 V
Package Type CDIP,CFP,LCCC 16-CFlatpack
Logic Family LS
Number of Stages (Bits) 8 bits
Unlock Full Specs
to access all available technical data

Similar Products

SN54LS590 8-Bit Binary Counters With Output Registers - 5962-87517012A - Texas Instruments
Specs
Supply Voltage 5.25
Package Type CDIP,CFP,LCCC
Logic Family LS
View Details
CD4024B CMOS 7-Stage Ripple-Carry Binary Counter/Divider - CD4024BMT - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type PDIP,SO,SOIC,TSSOP
Logic Family CD4000
View Details
6 suppliers
Counters, Dividers - 54F160ALMQB - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5 V ~ 5.5 V
Package Type 20-CLCC
Clock Frequency 120 MHz
View Details
2 suppliers
SN54HC393 Dual 4-Bit Binary Counters - 8410001CA - Texas Instruments
Specs
Supply Voltage 6
Package Type CDIP,CFP,LCCC
Logic Family HC
View Details
3 suppliers