Texas Instruments SN54LS592 8-Bit Binary Counters With Input Registers SNJ54LS592FK

Description
8-Bit Binary Counters With Input Registers 20-LCCC -55 to 125
Request a Quote
Description
8-Bit Binary Counters With Input Registers 20-LCCC -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SNJ54LS592FK is a counter IC from Quarktwin Technology Ltd. designed for use in various digital applications. It features a 20-pin LCCC package and operates over a temperature range of -55 to 125 degrees Celsius. This component is categorized as "Not Recommended for New Designs" (NRND), indicating that it may not be the best choice for new projects. The device is intended for military applications, as suggested by its temperature range and packaging. Engineers should consider the operational environment and the potential need for alternatives due to its NRND status when deciding on this product for their projects.

Datasheet Summary
Powered by GS/AI

The SNJ54LS592FK is a counter IC from Quarktwin Technology Ltd. designed for use in various digital applications. It features a 20-pin LCCC package and operates over a temperature range of -55 to 125 degrees Celsius. This component is categorized as "Not Recommended for New Designs" (NRND), indicating that it may not be the best choice for new projects. The device is intended for military applications, as suggested by its temperature range and packaging. Engineers should consider the operational environment and the potential need for alternatives due to its NRND status when deciding on this product for their projects.

Suppliers

Company
Product
Description
Supplier Links
SN54LS592 8-Bit Binary Counters With Input Registers - SNJ54LS592FK - Texas Instruments
Dallas, TX, United States
SN54LS592 8-Bit Binary Counters With Input Registers
SNJ54LS592FK
SN54LS592 8-Bit Binary Counters With Input Registers SNJ54LS592FK
8-Bit Binary Counters With Input Registers 20-LCCC -55 to 125

8-Bit Binary Counters With Input Registers 20-LCCC -55 to 125

Buy Now Datasheet
 - SNJ54LS592FK - Rochester Electronics
Newburyport, MA, United States
Binary Counter, LS Series, Asynchronous, Positive Edge Triggered, 8-Bit, Up Direction, TTL, CQCC20

Binary Counter, LS Series, Asynchronous, Positive Edge Triggered, 8-Bit, Up Direction, TTL, CQCC20

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics
Product Category Logic Counters Logic Counters
Product Number SNJ54LS592FK SNJ54LS592FK
Product Name SN54LS592 8-Bit Binary Counters With Input Registers
Supply Voltage 5.25
Package Type CDIP,CFP,LCCC LCC20
Logic Family LS TTL
Number of Stages (Bits) 8 bits
Operating Current 60 mA
Unlock Full Specs
to access all available technical data

Similar Products

CD4060B-MIL CMOS 14-Stage Ripple-Carry Binary Counter/Divider and Oscillator - CD4060BF3A - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type CDIP,DIESALE,WAFERSALE
Logic Family CD4000
View Details
4 suppliers
CD54HC40103 High Speed CMOS Logic 8-Stage Synchronous Down Counters - CD54HC40103F3A - Texas Instruments
Specs
Counter Category Synchronous
Supply Voltage 6
Package Type CDIP,WAFERSALE
View Details
5 suppliers
CD4521B CMOS 24-Stage Frequency Divider - CD4521BMT - Texas Instruments
Specs
Number of Stages (Bits) 7 bits
Clock Frequency 8 MHz
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
6 suppliers
CD54HC4024 High Speed CMOS Logic 7-Stage Binary Ripple Counter - CD54HC4024F - Texas Instruments
Specs
Supply Voltage 6
Package Type CDIP,WAFERSALE
Logic Family HC
View Details
3 suppliers