Texas Instruments SN54LS54 4-Wide AND-OR-invert Gates SNJ54LS54J

Description
4-Wide AND-OR-invert Gates 14-CDIP -55 to 125
Request a Quote Datasheet
Description
4-Wide AND-OR-invert Gates 14-CDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN54LS54 4-Wide AND-OR-invert Gates - SNJ54LS54J - Texas Instruments
Dallas, TX, United States
SN54LS54 4-Wide AND-OR-invert Gates
SNJ54LS54J
SN54LS54 4-Wide AND-OR-invert Gates SNJ54LS54J
4-Wide AND-OR-invert Gates 14-CDIP -55 to 125

4-Wide AND-OR-invert Gates 14-CDIP -55 to 125

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SNJ54LS54J - 1256713-SNJ54LS54J - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SNJ54LS54J
1256713-SNJ54LS54J
Logic - Logic - Gates and Inverters - SNJ54LS54J 1256713-SNJ54LS54J
Manufacturer: Texas Instruments Win Source Part Number: 1256713-SNJ54LS54J Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1256713-SNJ54LS54J
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
4-Wide AND-OR-invert Gates 14-CDIP -55 to 125 Product overview: SNJ54LS54J from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SNJ54LS54J can be used for catalog matching and distributor lookup.

4-Wide AND-OR-invert Gates 14-CDIP -55 to 125 Product overview: SNJ54LS54J from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SNJ54LS54J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - SNJ54LS54J - Rochester Electronics
Newburyport, MA, United States
AND-OR-Invert Gate, LS Series, 1-Func, 10-Input, TTL, CDIP14

AND-OR-Invert Gate, LS Series, 1-Func, 10-Input, TTL, CDIP14

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SNJ54LS54J - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SNJ54LS54J
Integrated Circuits (ICs) - Logic - Gates and Inverters SNJ54LS54J
IC GATE AND/OR INVERT

IC GATE AND/OR INVERT

Supplier's Site
Gates and Inverters - SNJ54LS54J - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SNJ54LS54J
Gates and Inverters SNJ54LS54J
IC Channel

IC Channel

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SNJ54LS54J 1256713-SNJ54LS54J 705-SNJ54LS54J SNJ54LS54J SNJ54LS54J SNJ54LS54J
Product Name SN54LS54 4-Wide AND-OR-invert Gates Logic - Logic - Gates and Inverters - SNJ54LS54J Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters
Gate Type OR NOT AND; OR GATE NOT; AND; OR
Logic Family LS TTL
Propagation Delay 20 ns 20 ns
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - Multi-Function, Configurable - 5404DM - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
2 suppliers
Logic IC - 705-5402DM - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NOR
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
3 suppliers