AND-OR-invert Gates 14-CDIP -55 to 125
AND-OR-invert Gates 14-CDIP -55 to 125 Product overview: SNJ54LS51J from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-SNJ54LS51J can be used for catalog matching and distributor lookup.
AND-OR-Invert Gate, LS Series, 2-Func, 4-Input, TTL, CDIP14
AND-OR-INVERT GATES 14-CDIP -55
Configurable Circuit Input
54LS51 AND-OR-INVERT GATES
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SNJ54LS51J | 770-SNJ54LS51J | SNJ54LS51J | SNJ54LS51J | SNJ54LS51J | SNJ54LS51J |
| Product Name | SN54LS51 AND-OR-invert Gates | Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable | Gates and Inverters | Gates and Inverters | |
| Gate Type | OR | OR GATE | NOT; AND; OR | NOT; AND | ||
| Logic Family | LS | TTL | ||||
| Propagation Delay | 20 ns | 20 ns | ||||
| Operating Current | 0.0140 mA |