The SN54LS38 is a quadruple 2-input positive-NAND buffer featuring open-collector outputs. This device is designed to provide high-speed performance and is suitable for various digital applications. It operates over a temperature range of -55°C to 125°C, making it suitable for military and industrial environments. The open-collector output allows for wired-AND configurations, enabling flexibility in circuit design. The device is part of the Texas Instruments logic family, ensuring compatibility with other TI components. Its specifications and reliability data are aligned with industry standards, making it a viable option for engineers seeking robust NAND buffering solutions.
Quadruple 2-Input Positive-NAND Buffers With Open-Collector Outp 14-CDIP -55 to 125
Quadruple 2-Input Positive-NAND Buffers With Open-Collector Outp 14-CDIP -55 to 125 Product overview: SNJ54LS38J from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SNJ54LS38J can be used for catalog matching and distributor lookup.
IC GATE NAND 4CH 2-INP 14CDIP
IC GATE NAND 4CH 2-INP 14CDIP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SNJ54LS38J | 705-SNJ54LS38J | SNJ54LS38J | SNJ54LS38J |
| Product Name | SN54LS38 Quadruple 2-Input Positive-NAND Buffers With Open-Collector Outp | Logic IC | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | Buffer/Driver; NAND | Buffer/Driver; NAND; NAND GATE | NAND; NAND Gate | NAND |
| Logic Family | LS | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | |
| IC Package Type | Other; CDIP,CFP,LCCC | Other; CDIP | DIP; Other; 14-CDIP (0.300", 7.62mm) |