Texas Instruments Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SNJ54LS245W SNJ54LS245W

Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1025804-SNJ54LS245W Packaging: Rail/Tube Length: 13.09 mm Polarity: Non-Inverting Operating Supply Voltage: 5 V Number of Elements: 1 Thickness: 1.84 mm Height: 2.45 mm Number of Bits: 8 Direction: Bidirectional Number of Channels: 8 Number of Pins: 20 High Level Output Current: -12 mA Number of Outputs: 8 Low Level Output Current: 12 mA Propagation Delay: 40 ns Width: 6.92 mm Categories: Logic - Buffers,Drivers,Rece ivers,Transceivers Alternative Parts (Cross-Reference): SN54LS245J; 8416101RA; SNJ54LS640J; Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Turn-On Delay Time: 40 ns Logic Function: Transceiver
Request a Quote
Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1025804-SNJ54LS245W Packaging: Rail/Tube Length: 13.09 mm Polarity: Non-Inverting Operating Supply Voltage: 5 V Number of Elements: 1 Thickness: 1.84 mm Height: 2.45 mm Number of Bits: 8 Direction: Bidirectional Number of Channels: 8 Number of Pins: 20 High Level Output Current: -12 mA Number of Outputs: 8 Low Level Output Current: 12 mA Propagation Delay: 40 ns Width: 6.92 mm Categories: Logic - Buffers,Drivers,Rece ivers,Transceivers Alternative Parts (Cross-Reference): SN54LS245J; 8416101RA; SNJ54LS640J; Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Turn-On Delay Time: 40 ns Logic Function: Transceiver
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SNJ54LS245W - 1025804-SNJ54LS245W - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SNJ54LS245W
1025804-SNJ54LS245W
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SNJ54LS245W 1025804-SNJ54LS245W
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1025804-SNJ54LS245W Packaging: Rail/Tube Length: 13.09 mm Polarity: Non-Inverting Operating Supply Voltage: 5 V Number of Elements: 1 Thickness: 1.84 mm Height: 2.45 mm Number of Bits: 8 Direction: Bidirectional Number of Channels: 8 Number of Pins: 20 High Level Output Current: -12 mA Number of Outputs: 8 Low Level Output Current: 12 mA Propagation Delay: 40 ns Width: 6.92 mm Categories: Logic - Buffers,Drivers,Rece ivers,Transceivers Alternative Parts (Cross-Reference): SN54LS245J; 8416101RA; SNJ54LS640J; Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Turn-On Delay Time: 40 ns Logic Function: Transceiver

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1025804-SNJ54LS245W
Packaging: Rail/Tube
Length: 13.09 mm
Polarity: Non-Inverting
Operating Supply Voltage: 5 V
Number of Elements: 1
Thickness: 1.84 mm
Height: 2.45 mm
Number of Bits: 8
Direction: Bidirectional
Number of Channels: 8
Number of Pins: 20
High Level Output Current: -12 mA
Number of Outputs: 8
Low Level Output Current: 12 mA
Propagation Delay: 40 ns
Width: 6.92 mm
Categories: Logic - Buffers,Drivers,Receivers,Transceivers
Alternative Parts (Cross-Reference): SN54LS245J; 8416101RA; SNJ54LS640J;
Popularity: Low
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Turn-On Delay Time: 40 ns
Logic Function: Transceiver

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 1025804-SNJ54LS245W
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SNJ54LS245W
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 2 Antenna Ports - DW3220 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Data Rate 850 to 6800 kbps
View Details