Texas Instruments Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SNJ54LS240W SNJ54LS240W

Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 995863-SNJ54LS240W Packaging: Rail/Tube Length: 13.09 mm Polarity: Inverting Number of Inputs: 8 Output Type: TTL Operating Supply Voltage: 5 V Number of Elements: 2 Thickness: 1.84 mm Height: 2.45 mm Number of Bits: 8 Number of Channels: 8 Number of Pins: 20 High Level Output Current: -12 mA Number of Outputs: 8 Low Level Output Current: 12 mA Quiescent Current: 26 mA Propagation Delay: 30 ns Width: 6.92 mm Categories: Clock/Timing - Clock Buffers,Drivers Alternative Parts (Cross-Reference): SN54LS240J; JM38510/32401BSA; JM38510/32401BRA; Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: -55 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Logic Function: Buffer
Request a Quote
Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 995863-SNJ54LS240W Packaging: Rail/Tube Length: 13.09 mm Polarity: Inverting Number of Inputs: 8 Output Type: TTL Operating Supply Voltage: 5 V Number of Elements: 2 Thickness: 1.84 mm Height: 2.45 mm Number of Bits: 8 Number of Channels: 8 Number of Pins: 20 High Level Output Current: -12 mA Number of Outputs: 8 Low Level Output Current: 12 mA Quiescent Current: 26 mA Propagation Delay: 30 ns Width: 6.92 mm Categories: Clock/Timing - Clock Buffers,Drivers Alternative Parts (Cross-Reference): SN54LS240J; JM38510/32401BSA; JM38510/32401BRA; Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: -55 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Logic Function: Buffer
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SNJ54LS240W - 995863-SNJ54LS240W - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SNJ54LS240W
995863-SNJ54LS240W
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SNJ54LS240W 995863-SNJ54LS240W
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 995863-SNJ54LS240W Packaging: Rail/Tube Length: 13.09 mm Polarity: Inverting Number of Inputs: 8 Output Type: TTL Operating Supply Voltage: 5 V Number of Elements: 2 Thickness: 1.84 mm Height: 2.45 mm Number of Bits: 8 Number of Channels: 8 Number of Pins: 20 High Level Output Current: -12 mA Number of Outputs: 8 Low Level Output Current: 12 mA Quiescent Current: 26 mA Propagation Delay: 30 ns Width: 6.92 mm Categories: Clock/Timing - Clock Buffers,Drivers Alternative Parts (Cross-Reference): SN54LS240J; JM38510/32401BSA; JM38510/32401BRA; Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: -55 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Logic Function: Buffer

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 995863-SNJ54LS240W
Packaging: Rail/Tube
Length: 13.09 mm
Polarity: Inverting
Number of Inputs: 8
Output Type: TTL
Operating Supply Voltage: 5 V
Number of Elements: 2
Thickness: 1.84 mm
Height: 2.45 mm
Number of Bits: 8
Number of Channels: 8
Number of Pins: 20
High Level Output Current: -12 mA
Number of Outputs: 8
Low Level Output Current: 12 mA
Quiescent Current: 26 mA
Propagation Delay: 30 ns
Width: 6.92 mm
Categories: Clock/Timing - Clock Buffers,Drivers
Alternative Parts (Cross-Reference): SN54LS240J; JM38510/32401BSA; JM38510/32401BRA;
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Logic Function: Buffer

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 995863-SNJ54LS240W
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SNJ54LS240W
Device Type Clock Driver
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - ECS-RTC-3225-5699HS - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Real Time Clocks - 2195-RV-3129-C3-32.768KHZ-OPTION-A-TA-QCTR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-VCDFN
Supply Voltage 1.3 to 5.5 volts
View Details
4 suppliers
Real Time Clocks - 1904730 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type DIP; Pdip
Features / Standards RoHS
View Details
Clock/Timing - Clock Buffers, Drivers - CG7473AFT - Lingto Electronic Limited
Specs
Device Type Clock Driver
View Details