Texas Instruments Standard Linear and Logic Quad 40MHz Logic IC SNJ54LS175J

Description
Quad D-Type Flip-Flop, 40MHz, TTL, CDIP, -55C to 125C Product overview: SNJ54LS175J from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 40MHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 40MHz, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SNJ54LS175J can be used for catalog matching and distributor lookup.
Request a Quote
Description
Quad D-Type Flip-Flop, 40MHz, TTL, CDIP, -55C to 125C Product overview: SNJ54LS175J from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 40MHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 40MHz, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SNJ54LS175J can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Quad 40MHz Logic IC
706-SNJ54LS175J
Quad 40MHz Logic IC 706-SNJ54LS175J
Quad D-Type Flip-Flop, 40MHz, TTL, CDIP, -55C to 125C Product overview: SNJ54LS175J from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 40MHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 40MHz, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SNJ54LS175J can be used for catalog matching and distributor lookup.

Quad D-Type Flip-Flop, 40MHz, TTL, CDIP, -55C to 125C Product overview: SNJ54LS175J from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 40MHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 40MHz, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SNJ54LS175J can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 706-SNJ54LS175J
Product Name Quad 40MHz Logic IC
Gate Type D-Type
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 1727-74AHC1G04GM,115TR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 1
View Details
5 suppliers
Gates and Inverters - 54LS37FMQB - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
Triple 3-Input NAND - MYXAP54RHC10/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic - Gates and Inverters - 54ACTQ32JRQMLV - Lingto Electronic Limited
Specs
Gate Type NOT; OR
View Details