Texas Instruments SN54LS161A Synchronous 4-Bit Counters SNJ54LS161AJ

Description
Synchronous 4-Bit Counters 16-CDIP -55 to 125
Request a Quote Datasheet
Description
Synchronous 4-Bit Counters 16-CDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN54LS161A Synchronous 4-Bit Counters - SNJ54LS161AJ - Texas Instruments
Dallas, TX, United States
SN54LS161A Synchronous 4-Bit Counters
SNJ54LS161AJ
SN54LS161A Synchronous 4-Bit Counters SNJ54LS161AJ
Synchronous 4-Bit Counters 16-CDIP -55 to 125

Synchronous 4-Bit Counters 16-CDIP -55 to 125

Buy Now Datasheet
Logic - Logic - Counters, Dividers - SNJ54LS161AJ - 1256667-SNJ54LS161AJ - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - SNJ54LS161AJ
1256667-SNJ54LS161AJ
Logic - Logic - Counters, Dividers - SNJ54LS161AJ 1256667-SNJ54LS161AJ
Manufacturer: Texas Instruments Win Source Part Number: 1256667-SNJ54LS161AJ Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1256667-SNJ54LS161AJ
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now
Counters, Dividers - SNJ54LS161AJ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
SNJ54LS161AJ
Counters, Dividers SNJ54LS161AJ
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-CDIP

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-CDIP

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
SNJ54LS161AJ
Integrated Circuits (ICs) - Logic - Counters, Dividers SNJ54LS161AJ
SYNCHRONOUS 4-BIT COUNTERS 16-CD

SYNCHRONOUS 4-BIT COUNTERS 16-CD

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Counters Logic Counters Logic Counters Logic Counters
Product Number SNJ54LS161AJ 1256667-SNJ54LS161AJ SNJ54LS161AJ SNJ54LS161AJ
Product Name SN54LS161A Synchronous 4-Bit Counters Logic - Logic - Counters, Dividers - SNJ54LS161AJ Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers
Counter Category Synchronous
Supply Voltage 5.25 4.5 V ~ 5.5 V
Package Type CDIP,CFP,LCCC DIP; 16-CDIP (0.300\", 7.62mm)
Logic Family LS
Unlock Full Specs
to access all available technical data

Similar Products

CD54HC192 High Speed CMOS Logic Presettable Synchronous 4-Bit BCD Decade Up/Down Counters - 5962-8780801EA - Texas Instruments
Specs
Features Presettable
Counter Type BCD/Decade Counter
Counter Category Synchronous
View Details
CD4020B CMOS 14-Stage Ripple-Carry Binary Counter/Divider - CD4020BPW - Texas Instruments
Specs
Supply Voltage 3V; 5V; 18
Package Type PDIP,SO,TSSOP
Logic Family CD4000
View Details
6 suppliers
Counters, Dividers - 5490FMQB - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5 V ~ 5.5 V
Package Type 14-CFlatPack
Clock Frequency 32 MHz
View Details