Texas Instruments SN54LS156 Dual 2-Line To 4-Line Decoders/Demultiplexers SNJ54LS156W

Description
Dual 2-Line To 4-Line Decoders/Demultiplex ers 16-CFP -55 to 125
Request a Quote
Description
Dual 2-Line To 4-Line Decoders/Demultiplex ers 16-CFP -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN54LS156 is a dual 2-line to 4-line decoder/demultiplexer designed by Texas Instruments. It features two separate 2-line inputs that can decode to four outputs, allowing for efficient data routing in digital circuits. The device operates over a temperature range of -55°C to 125°C, making it suitable for a variety of applications, including military and industrial environments. The SN54LS156 is part of the LS (Low Power Schottky) series, which provides improved speed and reduced power consumption compared to standard TTL devices. This product is ideal for engineers looking for reliable decoding solutions in their designs.

Datasheet Summary
Powered by GS/AI

The SN54LS156 is a dual 2-line to 4-line decoder/demultiplexer designed by Texas Instruments. It features two separate 2-line inputs that can decode to four outputs, allowing for efficient data routing in digital circuits. The device operates over a temperature range of -55°C to 125°C, making it suitable for a variety of applications, including military and industrial environments. The SN54LS156 is part of the LS (Low Power Schottky) series, which provides improved speed and reduced power consumption compared to standard TTL devices. This product is ideal for engineers looking for reliable decoding solutions in their designs.

Suppliers

Company
Product
Description
Supplier Links
SN54LS156 Dual 2-Line To 4-Line Decoders/Demultiplexers - SNJ54LS156W - Texas Instruments
Dallas, TX, United States
SN54LS156 Dual 2-Line To 4-Line Decoders/Demultiplexers
SNJ54LS156W
SN54LS156 Dual 2-Line To 4-Line Decoders/Demultiplexers SNJ54LS156W
Dual 2-Line To 4-Line Decoders/Demultiplex ers 16-CFP -55 to 125

Dual 2-Line To 4-Line Decoders/Demultiplexers 16-CFP -55 to 125

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category Logic Decoders and Demultiplexers
Product Number SNJ54LS156W
Product Name SN54LS156 Dual 2-Line To 4-Line Decoders/Demultiplexers
Function Decoder/Demultiplexer
Unlock Full Specs
to access all available technical data

Similar Products

 - DM7442N - Rochester Electronics
Texas Instruments
Specs
Function Decoder
Package Type DIP; PDIP; PDIP16
Logic Family TTL
View Details
SN54HC139 Dual 2-Line To 4-Line Decoders/Demultiplexers - 84092012A - Texas Instruments
Specs
Function Decoder/Demultiplexer
Supply Voltage 2
Package Type CDIP,CFP,LCCC
View Details
2 suppliers
CD74HC154 High Speed CMOS Logic 4-to-16 Line Decoder/Demultiplexer - CD74HC154EN - Texas Instruments
Specs
Function Decoder/Demultiplexer
Input Lines 4
Output Lines 16
View Details
2 suppliers
CD4515B CMOS 4-Bit Latch/4-to-16 Line Decoder - CD4515BM96 - Texas Instruments
Specs
Function Decoder
Input Lines 4
Output Lines 16
View Details
2 suppliers