Texas Instruments CD74HCT4511 High Speed CMOS Logic BCD-to-7 Segment Latch/Decoder/Driver CD74HCT4511E

Description
High Speed CMOS Logic BCD-to-7 Segment Latch/Decoder/Driver 16-PDIP -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic BCD-to-7 Segment Latch/Decoder/Driver 16-PDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HCT4511 High Speed CMOS Logic BCD-to-7 Segment Latch/Decoder/Driver - CD74HCT4511E - Texas Instruments
Dallas, TX, United States
CD74HCT4511 High Speed CMOS Logic BCD-to-7 Segment Latch/Decoder/Driver
CD74HCT4511E
CD74HCT4511 High Speed CMOS Logic BCD-to-7 Segment Latch/Decoder/Driver CD74HCT4511E
High Speed CMOS Logic BCD-to-7 Segment Latch/Decoder/Driver 16-PDIP -55 to 125

High Speed CMOS Logic BCD-to-7 Segment Latch/Decoder/Driver 16-PDIP -55 to 125

Buy Now Datasheet
 - 6630610 - RS Components, Ltd.
Corby, Northants, United Kingdom
Texas Instruments Complex Function ICs from the 74HCT CMOS Logic Family includes Binary Adders, Magnitude & Identity Comparators, PLLs (Phase Locked Loop) and 4-to-7 BCD Decoder/Drivers. Inputs of the 74HCT family are 74LSTTL compatible, and the products use silicon gate CMOS technology to achieve operating speeds similar to the LSTTL family but with the low power consumption of standard CMOS integrated circuits. High-Speed CMOS Logic. Operating Voltage 4.5 to 5.5 V. Compatibility: Input TTL, Output CMOS Logic Family = HCT Logic Function = Decoder, Driver Number of Elements per Chip = 1 Number of Input Enables per Element = 1 Polarity = Non-Inverting Mounting Type = Through Hole Package Type = PDIP Pin Count = 16 Dimensions = 19.3 x 6.35 x 4.57mm Height = 4.57mm

Texas Instruments Complex Function ICs from the 74HCT CMOS Logic Family includes Binary Adders, Magnitude & Identity Comparators, PLLs (Phase Locked Loop) and 4-to-7 BCD Decoder/Drivers. Inputs of the 74HCT family are 74LSTTL compatible, and the products use silicon gate CMOS technology to achieve operating speeds similar to the LSTTL family but with the low power consumption of standard CMOS integrated circuits.
High-Speed CMOS Logic. Operating Voltage 4.5 to 5.5 V. Compatibility: Input TTL, Output CMOS
Logic Family = HCT
Logic Function = Decoder, Driver
Number of Elements per Chip = 1
Number of Input Enables per Element = 1
Polarity = Non-Inverting
Mounting Type = Through Hole
Package Type = PDIP
Pin Count = 16
Dimensions = 19.3 x 6.35 x 4.57mm
Height = 4.57mm

Supplier's Site
 - 6630610P - RS Components, Ltd.
Corby, Northants, United Kingdom
Texas Instruments Complex Function ICs from the 74HCT CMOS Logic Family includes Binary Adders, Magnitude & Identity Comparators, PLLs (Phase Locked Loop) and 4-to-7 BCD Decoder/Drivers. Inputs of the 74HCT family are 74LSTTL compatible, and the products use silicon gate CMOS technology to achieve operating speeds similar to the LSTTL family but with the low power consumption of standard CMOS integrated circuits. High-Speed CMOS Logic. Operating Voltage 4.5 to 5.5 V. Compatibility: Input TTL, Output CMOS Logic Family = HCT Logic Function = Decoder, Driver Number of Elements per Chip = 1 Number of Input Enables per Element = 1 Polarity = Non-Inverting Mounting Type = Through Hole Package Type = PDIP Pin Count = 16 Dimensions = 19.3 x 6.35 x 4.57mm Height = 4.57mm Delivery on production packaging - Tube. This product is non-returnable.

Texas Instruments Complex Function ICs from the 74HCT CMOS Logic Family includes Binary Adders, Magnitude & Identity Comparators, PLLs (Phase Locked Loop) and 4-to-7 BCD Decoder/Drivers. Inputs of the 74HCT family are 74LSTTL compatible, and the products use silicon gate CMOS technology to achieve operating speeds similar to the LSTTL family but with the low power consumption of standard CMOS integrated circuits.
High-Speed CMOS Logic. Operating Voltage 4.5 to 5.5 V. Compatibility: Input TTL, Output CMOS
Logic Family = HCT
Logic Function = Decoder, Driver
Number of Elements per Chip = 1
Number of Input Enables per Element = 1
Polarity = Non-Inverting
Mounting Type = Through Hole
Package Type = PDIP
Pin Count = 16
Dimensions = 19.3 x 6.35 x 4.57mm
Height = 4.57mm
Delivery on production packaging - Tube. This product is non-returnable.

Supplier's Site
Logic, 7-Seg Latch/dec/drvr, 16Dip; Logic Family / Base Number Texas Instruments - 36AJ8616 - Newark, An Avnet Company
Chicago, IL, United States
Logic, 7-Seg Latch/dec/drvr, 16Dip; Logic Family / Base Number Texas Instruments
36AJ8616
Logic, 7-Seg Latch/dec/drvr, 16Dip; Logic Family / Base Number Texas Instruments 36AJ8616
LOGIC, 7-SEG LATCH/DEC/DRVR, 16DIP; Logic Family / Base Number:74HCT4511; Logic Type:BCD to 7 Segment Decoder / Driver / Latch; No. of Outputs:7Outputs; Logic Case Style:DIP; No. of Pins:16Pins; Supply Voltage Min:4.5V; Supply RoHS Compliant: Yes

LOGIC, 7-SEG LATCH/DEC/DRVR, 16DIP; Logic Family / Base Number:74HCT4511; Logic Type:BCD to 7 Segment Decoder / Driver / Latch; No. of Outputs:7Outputs; Logic Case Style:DIP; No. of Pins:16Pins; Supply Voltage Min:4.5V; Supply RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments RS Components, Ltd. Newark, An Avnet Company
Product Category Logic Decoders and Demultiplexers Logic Decoders and Demultiplexers Logic Decoders and Demultiplexers
Product Number CD74HCT4511E 6630610 36AJ8616
Product Name CD74HCT4511 High Speed CMOS Logic BCD-to-7 Segment Latch/Decoder/Driver Logic, 7-Seg Latch/dec/drvr, 16Dip; Logic Family / Base Number Texas Instruments
Function Decoder Decoder Decoder
Input Lines 4
Output Lines 7-Segment Other; 7Outputs
Supply Voltage 4.5
Package Type PDIP PDIP DIP; DIP
Unlock Full Specs
to access all available technical data

Similar Products

SN54S138 3-Line To 8-Line Decoders/Demultiplexers - 7604101FA - Texas Instruments
Specs
Function Decoder/Demultiplexer
Package Type CDIP,CFP,LCCC
Logic Family S
View Details
SN54LS139A-SP Dual 2-Line To 4-Line Decoders/Demultiplexers - JM38510/30702SFA - Texas Instruments
Specs
Function Decoder/Demultiplexer
Supply Voltage 4.5
Package Type CDIP,CFP
View Details
CD54HC154 High Speed CMOS Logic 4-to-16 Line Decoder/Demultiplexer - 5962-8682201JA - Texas Instruments
Specs
Function Decoder/Demultiplexer
Package Type CDIP,WAFERSALE
Logic Family HC
View Details
CD4028B CMOS BCD-to-Decimal or Binary-to-Octal Decoders/Drivers - CD4028BPWRE4 - Texas Instruments
Specs
Function Decoder
Input Lines 4
Output Lines 10
View Details