Texas Instruments Logic - Logic - Gates and Inverters - SNJ54LS14FK SNJ54LS14FK

Description
Manufacturer: Texas Instruments Win Source Part Number: 1256664-SNJ54LS14FK Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1256664-SNJ54LS14FK Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - SNJ54LS14FK - 1256664-SNJ54LS14FK - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SNJ54LS14FK
1256664-SNJ54LS14FK
Logic - Logic - Gates and Inverters - SNJ54LS14FK 1256664-SNJ54LS14FK
Manufacturer: Texas Instruments Win Source Part Number: 1256664-SNJ54LS14FK Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1256664-SNJ54LS14FK
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now
Hex Schmitt-trigger Inverters 20-LCCC -55 to 125 Product overview: SNJ54LS14FK from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SNJ54LS14FK can be used for catalog matching and distributor lookup.

Hex Schmitt-trigger Inverters 20-LCCC -55 to 125 Product overview: SNJ54LS14FK from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SNJ54LS14FK can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - SNJ54LS14FK - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SNJ54LS14FK
Gates and Inverters SNJ54LS14FK
IC Channel

IC Channel

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SNJ54LS14FK
Integrated Circuits (ICs) - Logic - Gates and Inverters SNJ54LS14FK
IC INVERT SCHMITT 6CH 6IN 20LCCC

IC INVERT SCHMITT 6CH 6IN 20LCCC

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 1256664-SNJ54LS14FK 705-SNJ54LS14FK SNJ54LS14FK SNJ54LS14FK
Product Name Logic - Logic - Gates and Inverters - SNJ54LS14FK Logic IC Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type NOT NOT; Schmitt Trigger, Inverter NOT
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Gates and Inverters - 54LS33DMQB - 907420-54LS33DMQB - Win Source Electronics
Specs
Gate Type NOT
Logic Family TTL
View Details
2 suppliers
Gates and Inverters - 74AHCT00D,112-ND - DigiKey
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
4 suppliers
Gates and Inverters - Multi-Function, Configurable - 100307W-QMLV - Quarktwin Technology Ltd.
Specs
Gate Type NOR; XOR; XNOR; XOR/XNOR Gate
Supply Voltage -4.2V ~ -5.7V
View Details
2 suppliers
Inverters ICs - 8228653P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Output Type Push Pull
Logic Family Inverter
View Details