The SN54LS10J is a triple 3-input positive-NAND gate from Texas Instruments, designed for high-speed digital logic applications. It features a wide operating temperature range of -55°C to 125°C, making it suitable for various environmental conditions. The device is packaged in a 14-pin CDIP configuration, allowing for easy integration into circuit designs. This part is part of the LS (Low Power Schottky) series, which offers improved speed and reduced power consumption compared to standard TTL devices. The SN54LS10J is ideal for applications requiring reliable and efficient logic gate performance.
Triple 3-Input Positive-NAND Gates 14-CDIP -55 to 125
Triple 3-Input Positive-NAND Gates 14-CDIP -55 to 125 Product overview: SNJ54LS10J from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SNJ54LS10J can be used for catalog matching and distributor lookup.
IC GATE NAND 3CH 3-INP 14CDIP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SNJ54LS10J | 705-SNJ54LS10J | SNJ54LS10J |
| Product Name | SN54LS10 Triple 3-Input Positive-NAND Gates | Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | NAND | NAND; NAND GATE | NAND |
| Logic Family | LS | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) |