The SN54LS09 is a quadruple 2-input positive-AND gate featuring open-collector outputs, designed for use in various digital logic applications. This component operates over a temperature range of -55°C to 125°C, making it suitable for military and industrial environments. The device is available in a 14-pin CDIP package, with a typical order quantity of 25 per tube. The open-collector output configuration allows for wired-AND logic, enabling multiple outputs to be connected together. This part is part of the Texas Instruments LS series, known for its low power consumption and high-speed performance.
Quadruple 2-Input Positive-AND Gates With Open-Collector Outputs 14-CDIP -55 to 125
54LS09 Quadruple 2-Input Positive-AND Gates With Open-Collector Outputs
Quadruple 2-Input Positive-AND Gates With Open-Collector Outputs 14-CDIP -55 to 125 Product overview: SNJ54LS09J from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SNJ54LS09J can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1256657-SNJ54LS09J
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
IC GATE AND 4CH 2-INP 14CDIP
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SNJ54LS09J | SNJ54LS09J | 705-SNJ54LS09J | 1256657-SNJ54LS09J | SNJ54LS09J | SNJ54LS09J |
| Product Name | SN54LS09 Quadruple 2-Input Positive-AND Gates With Open-Collector Outputs | Logic IC | Logic - Logic - Gates and Inverters - SNJ54LS09J | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | |
| Gate Type | AND | AND; OR | AND GATE | NOT | AND | |
| Logic Family | LS | |||||
| Propagation Delay | 35 ns | 35 ns | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) |