Manufacturer: Texas Instruments
Win Source Part Number: 336263-SNJ54LS04W
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Hex Inverters 14-CFP -55 to 125 Product overview: SNJ54LS04W from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SNJ54LS04W can be used for catalog matching and distributor lookup.
Inverter IC 6 Channel 14-CFP
IC INVERTER 6CH 6-INP 14CFP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 336263-SNJ54LS04W | 705-SNJ54LS04W | SNJ54LS04W | SNJ54LS04W |
| Product Name | Logic - Logic - Gates and Inverters - SNJ54LS04W | Logic IC | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | NOT | NOT; Inverter | NOT; Inverter | NOT |
| Supply Voltage | 5.5V | 4.5V ~ 5.5V | ||
| Propagation Delay | 15 ns | |||
| Operating Temperature | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) |