Texas Instruments SN54LS03 Quadruple 2-Input Positive-NAND Gates With Open-Collector Output SNJ54LS03J

Description
Quadruple 2-Input Positive-NAND Gates With Open-Collector Output 14-CDIP -55 to 125
Request a Quote Datasheet
Description
Quadruple 2-Input Positive-NAND Gates With Open-Collector Output 14-CDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN54LS03 Quadruple 2-Input Positive-NAND Gates With Open-Collector Output - SNJ54LS03J - Texas Instruments
Dallas, TX, United States
SN54LS03 Quadruple 2-Input Positive-NAND Gates With Open-Collector Output
SNJ54LS03J
SN54LS03 Quadruple 2-Input Positive-NAND Gates With Open-Collector Output SNJ54LS03J
Quadruple 2-Input Positive-NAND Gates With Open-Collector Output 14-CDIP -55 to 125

Quadruple 2-Input Positive-NAND Gates With Open-Collector Output 14-CDIP -55 to 125

Buy Now Datasheet
Singapore, Singapore
Quadruple 2-Input Positive-NAND Gates With Open-Collector Output 14-CDIP -55 to 125 Product overview: SNJ54LS03J from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SNJ54LS03J can be used for catalog matching and distributor lookup.

Quadruple 2-Input Positive-NAND Gates With Open-Collector Output 14-CDIP -55 to 125 Product overview: SNJ54LS03J from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SNJ54LS03J can be used for catalog matching and distributor lookup.

Supplier's Site
Logic - Logic - Gates and Inverters - SNJ54LS03J - 1095339-SNJ54LS03J - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SNJ54LS03J
1095339-SNJ54LS03J
Logic - Logic - Gates and Inverters - SNJ54LS03J 1095339-SNJ54LS03J
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1095339-SNJ54LS03J Packaging: Rail/Tube Length: 19.56 mm Mounting: SMD (SMT) Output Type: TTL Operating Supply Voltage: 5 V Number of Elements: 4 Thickness: 4.57 mm Height: 5.08 mm Number of Bits: 4 Number of Pins: 14 Number of Gates: 4 High Level Output Current: -100 µA Number of Outputs: 1 Low Level Output Current: 4 mA Propagation Delay: 32 ns Width: 6.67 mm Categories: Logic - Gates and Inverters Case / Package: CDIP Alternative Parts (Cross-Reference): SN54LS26J; SN54LS03J; SNJ54LS26J; Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Turn-On Delay Time: 32 ns Logic Function: NAND

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1095339-SNJ54LS03J
Packaging: Rail/Tube
Length: 19.56 mm
Mounting: SMD (SMT)
Output Type: TTL
Operating Supply Voltage: 5 V
Number of Elements: 4
Thickness: 4.57 mm
Height: 5.08 mm
Number of Bits: 4
Number of Pins: 14
Number of Gates: 4
High Level Output Current: -100 µA
Number of Outputs: 1
Low Level Output Current: 4 mA
Propagation Delay: 32 ns
Width: 6.67 mm
Categories: Logic - Gates and Inverters
Case / Package: CDIP
Alternative Parts (Cross-Reference): SN54LS26J; SN54LS03J; SNJ54LS26J;
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Contains Lead
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Turn-On Delay Time: 32 ns
Logic Function: NAND

Buy Now
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SNJ54LS03J
Integrated Circuits (ICs) - Logic - Gates and Inverters SNJ54LS03J
IC GATE NAND 4CH 2-INP 14CDIP

IC GATE NAND 4CH 2-INP 14CDIP

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SNJ54LS03J 705-SNJ54LS03J 1095339-SNJ54LS03J SNJ54LS03J
Product Name SN54LS03 Quadruple 2-Input Positive-NAND Gates With Open-Collector Output Logic IC Logic - Logic - Gates and Inverters - SNJ54LS03J Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type NAND NAND; NAND GATE NOT NAND
Logic Family LS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 C (-67 F)
IC Package Type Other; CDIP,CFP,LCCC Other; CDIP DIP; Other; CDIP
Unlock Full Specs
to access all available technical data

Similar Products

Logic IC - 705-54LS10FMQB - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
3 suppliers
SN54AC00 Quadruple 2-Input Positive-NAND Gates - 5962-8754901CA - Texas Instruments
Specs
Gate Type NAND
Supply Voltage 3.3,5
Logic Family AC
View Details
3 suppliers
 - 54LS26DM - Rochester Electronics
Specs
Gate Type AND; NAND
Logic Family TTL
IC Package Type DIP; Other; CDIP14
View Details
3 suppliers