Texas Instruments SN54LS01 Quadruple 2-Input Positive-NAND Gates With Open-Collector Output SNJ54LS01W

Description
Quadruple 2-Input Positive-NAND Gates With Open-Collector Output 14-CFP -55 to 125
Request a Quote Datasheet
Description
Quadruple 2-Input Positive-NAND Gates With Open-Collector Output 14-CFP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN54LS01 Quadruple 2-Input Positive-NAND Gates With Open-Collector Output - SNJ54LS01W - Texas Instruments
Dallas, TX, United States
SN54LS01 Quadruple 2-Input Positive-NAND Gates With Open-Collector Output
SNJ54LS01W
SN54LS01 Quadruple 2-Input Positive-NAND Gates With Open-Collector Output SNJ54LS01W
Quadruple 2-Input Positive-NAND Gates With Open-Collector Output 14-CFP -55 to 125

Quadruple 2-Input Positive-NAND Gates With Open-Collector Output 14-CFP -55 to 125

Buy Now Datasheet
 - SNJ54LS01W - Rochester Electronics
Newburyport, MA, United States
54LS01 Quadruple 2-Input Positive-NAND Gates With Open-Collector Output

54LS01 Quadruple 2-Input Positive-NAND Gates With Open-Collector Output

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1029407-SNJ54LS01W - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1029407-SNJ54LS01W
Integrated Circuits (ICs) - Logic - Gates and Inverters 1029407-SNJ54LS01W
Win Source Part Number: 1029407-SNJ54LS01W Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: * Package: Bulk Standard Package: 1 Alternative Parts (Cross-Reference): SN54LS26J; SNJ54LS26J; SN54LS03J; 74HCT132PW,118; 74HCT10D,653; 74HCT10D,652; ECCN: EAR99 Fake Threat In the Open Market: 56 pct. HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-SNJ54LS01W,TEXT ISSNJ54LS01W

Win Source Part Number: 1029407-SNJ54LS01W
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: *
Package: Bulk
Standard Package: 1
Alternative Parts (Cross-Reference): SN54LS26J; SNJ54LS26J; SN54LS03J; 74HCT132PW,118; 74HCT10D,653; 74HCT10D,652;
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 2156-SNJ54LS01W,TEXTISSNJ54LS01W

Buy Now Datasheet
Logic IC - 705-SNJ54LS01W - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quadruple 2-Input Positive-NAND Gates With Open-Collector Output 14-CFP -55 to 125 Product overview: SNJ54LS01W from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SNJ54LS01W can be used for catalog matching and distributor lookup.

Quadruple 2-Input Positive-NAND Gates With Open-Collector Output 14-CFP -55 to 125 Product overview: SNJ54LS01W from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SNJ54LS01W can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - SNJ54LS01W - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SNJ54LS01W
Gates and Inverters SNJ54LS01W
IC Channel

IC Channel

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SNJ54LS01W
Integrated Circuits (ICs) - Logic - Gates and Inverters SNJ54LS01W
IC GATE NAND 4CH 2-INP 14CFP

IC GATE NAND 4CH 2-INP 14CFP

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SNJ54LS01W SNJ54LS01W 1029407-SNJ54LS01W 705-SNJ54LS01W SNJ54LS01W SNJ54LS01W
Product Name SN54LS01 Quadruple 2-Input Positive-NAND Gates With Open-Collector Output Integrated Circuits (ICs) - Logic - Gates and Inverters Logic IC Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type NAND AND; NAND; OR NOT NAND; NAND GATE NAND
Logic Family LS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F)
IC Package Type Other; CDIP,CFP Other; CFP14
Unlock Full Specs
to access all available technical data

Similar Products

Logic IC - 770-100102FC - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type OR; NOR
Logic Family 100K
Inputs 2
View Details
2 suppliers
Gates and Inverters - 5420FMQB - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
2 suppliers
Gates and Inverters - 5450FM - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR/INVERT Gate
Supply Voltage 4.5V ~ 5.5V
Output Type Single-Ended
View Details
2 suppliers
SN54ACT00 Quadruple 2-Input Positive-NAND Gate - 5962-8769901M2A - Texas Instruments
Specs
Gate Type NAND
Logic Family ACT
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers