Quadruple 2-Input Positive-NAND Gates 14-CFP -55 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1256652-SNJ54LS00W
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
54LS00 Quadruple 2-Input Positive-NAND Gates
Military 4-ch, 2-input, 4.5-V to 5.5-V bipolar NAND gates 14-CFP -55 to 125 Product overview: SNJ54LS00W from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SNJ54LS00W can be used for catalog matching and distributor lookup.
IC GATE NAND 4CH 2-INP 14CFP
IC GATE NAND 4CH 2-INP 14CFP
NAND Gate IC 4 Channel 14-CFP
| Texas Instruments | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SNJ54LS00W | 1256652-SNJ54LS00W | SNJ54LS00W | 705-SNJ54LS00W | SNJ54LS00W | SNJ54LS00W | SNJ54LS00W |
| Product Name | SN54LS00 Quadruple 2-Input Positive-NAND Gates | Logic - Logic - Gates and Inverters - SNJ54LS00W | Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Gates and Inverters | |
| Gate Type | NAND | NOT | AND; NAND | NAND; NAND GATE | NAND | NAND; NAND Gate | NAND; NAND Gate |
| Logic Family | LS | ||||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| IC Package Type | Other; CDIP,CFP,LCCC | Other; CFP14 | Other; 14-CFlatPack | Other; 14-CFlatPack |