Texas Instruments SN54HCU04 Hex Inverters SNJ54HCU04J

Description
Hex Inverters 14-CDIP -55 to 125
Request a Quote
Description
Hex Inverters 14-CDIP -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN54HCU04 Hex Inverter from Texas Instruments features six independent inverters that perform the Boolean function Y = A in positive logic. It operates over a wide voltage range of 2 V to 6 V and can drive up to 10 LSTTL loads. The device has a low power consumption of 20 µA maximum ICC and a typical propagation delay of 7 ns at 6 V. It is designed for a temperature range of -55°C to 125°C, making it suitable for various applications, including those requiring high reliability. The device is available in multiple package options, including the CDIP package.

Datasheet Summary
Powered by GS/AI

The SN54HCU04 Hex Inverter from Texas Instruments features six independent inverters that perform the Boolean function Y = A in positive logic. It operates over a wide voltage range of 2 V to 6 V and can drive up to 10 LSTTL loads. The device has a low power consumption of 20 µA maximum ICC and a typical propagation delay of 7 ns at 6 V. It is designed for a temperature range of -55°C to 125°C, making it suitable for various applications, including those requiring high reliability. The device is available in multiple package options, including the CDIP package.

Suppliers

Company
Product
Description
Supplier Links
SN54HCU04 Hex Inverters - SNJ54HCU04J - Texas Instruments
Dallas, TX, United States
SN54HCU04 Hex Inverters
SNJ54HCU04J
SN54HCU04 Hex Inverters SNJ54HCU04J
Hex Inverters 14-CDIP -55 to 125

Hex Inverters 14-CDIP -55 to 125

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category IC Interfaces
Product Number SNJ54HCU04J
Product Name SN54HCU04 Hex Inverters
Technology HC
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Power Management (PMIC) - Display Drivers - 4511BDM - Acme Chip Technology Co., Limited
Specs
Device Type LCD Driver
Supply Voltage 1.8V; Other
View Details
SN54HC368 Hex Inverting Bus Drivers With 3-State Outputs - 5962-86812012A - Texas Instruments
Specs
Technology HC
Device Type Line / Bus Driver
Supply Voltage Other; 6
View Details
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 2 #
View Details
SN54BCT8373A Scan Test Devices With Octal D-type Latches - 5962-9172501MLA - Texas Instruments
Specs
Technology BCT
Supply Voltage Other; 5.5
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details