Texas Instruments SN54HC32 Quadruple 2-Input Positive-OR Gates SNJ54HC32FK

Description
Quadruple 2-Input Positive-OR Gates 20-LCCC -55 to 125
Request a Quote Datasheet
Description
Quadruple 2-Input Positive-OR Gates 20-LCCC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN54HC32 Quadruple 2-Input Positive-OR Gates - SNJ54HC32FK - Texas Instruments
Dallas, TX, United States
SN54HC32 Quadruple 2-Input Positive-OR Gates
SNJ54HC32FK
SN54HC32 Quadruple 2-Input Positive-OR Gates SNJ54HC32FK
Quadruple 2-Input Positive-OR Gates 20-LCCC -55 to 125

Quadruple 2-Input Positive-OR Gates 20-LCCC -55 to 125

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1027716-SNJ54HC32FK - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1027716-SNJ54HC32FK
Integrated Circuits (ICs) - Logic - Gates and Inverters 1027716-SNJ54HC32FK
Win Source Part Number: 1027716-SNJ54HC32FK Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: * Package: Bulk Standard Package: 1 Alternative Parts (Cross-Reference): JM38510/65201BCA; SN54HC32J; JM38510/65201BDA; 74HC32PW,118; MM74HC86MX; 74HC86PW,118; ECCN: EAR99 Fake Threat In the Open Market: 58 pct. HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-SNJ54HC32FK,TEX TISSNJ54HC32FK

Win Source Part Number: 1027716-SNJ54HC32FK
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: *
Package: Bulk
Standard Package: 1
Alternative Parts (Cross-Reference): JM38510/65201BCA; SN54HC32J; JM38510/65201BDA; 74HC32PW,118; MM74HC86MX; 74HC86PW,118;
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 2156-SNJ54HC32FK,TEXTISSNJ54HC32FK

Buy Now Datasheet
Quadruple 2-Input Positive-OR Gates 20-LCCC -55 to 125 Product overview: SNJ54HC32FK from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SNJ54HC32FK can be used for catalog matching and distributor lookup.

Quadruple 2-Input Positive-OR Gates 20-LCCC -55 to 125 Product overview: SNJ54HC32FK from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SNJ54HC32FK can be used for catalog matching and distributor lookup.

Supplier's Site
Gates and Inverters - SNJ54HC32FK - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SNJ54HC32FK
Gates and Inverters SNJ54HC32FK
IC Channel

IC Channel

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SNJ54HC32FK 1027716-SNJ54HC32FK 705-SNJ54HC32FK SNJ54HC32FK
Product Name SN54HC32 Quadruple 2-Input Positive-OR Gates Integrated Circuits (ICs) - Logic - Gates and Inverters Logic IC Gates and Inverters
Gate Type OR NOT OR GATE
Logic Family HC
Propagation Delay 150 ns 25 ns
Unlock Full Specs
to access all available technical data

Similar Products

SN54AC86 Quadruple 2-Input Exclusive-OR Gates - 5962-8955001DA - Texas Instruments
Specs
Gate Type OR
Supply Voltage 3.3,5
Logic Family AC
View Details
Logic IC - 705-54132DM - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
3 suppliers
SN54HC11-SP Triple 3-Input Positive-AND Gates - 5962-8404801VCA - Texas Instruments
Specs
Gate Type AND
Logic Family HC
Propagation Delay 150 ns
View Details