Texas Instruments SN54HC253 Dual 4-Line To 1-Line Data Selectors/Multiplexers With 3-State Outputs SNJ54HC253J

Description
Dual 4-Line To 1-Line Data Selectors/Multiplexe rs With 3-State Outputs 16-CDIP -55 to 125
Request a Quote
Description
Dual 4-Line To 1-Line Data Selectors/Multiplexe rs With 3-State Outputs 16-CDIP -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SNJ54HC253J is a dual 4-line to 1-line data selector/multiplexer with 3-state outputs in a 16-pin ceramic dual in-line package (CDIP), operating over a temperature range of -55 to 125°C. It features a 2 V to 6 V supply voltage range, ±6-mA output drive capability at 5 V, and a maximum I_CC of 80 μA. The device supports 3-state output control and delivers a typical propagation delay of 9 ns.

Datasheet Summary
Powered by GS/AI

The SNJ54HC253J is a dual 4-line to 1-line data selector/multiplexer with 3-state outputs in a 16-pin ceramic dual in-line package (CDIP), operating over a temperature range of -55 to 125°C. It features a 2 V to 6 V supply voltage range, ±6-mA output drive capability at 5 V, and a maximum I_CC of 80 μA. The device supports 3-state output control and delivers a typical propagation delay of 9 ns.

Suppliers

Company
Product
Description
Supplier Links
SN54HC253 Dual 4-Line To 1-Line Data Selectors/Multiplexers With 3-State Outputs - SNJ54HC253J - Texas Instruments
Dallas, TX, United States
SN54HC253 Dual 4-Line To 1-Line Data Selectors/Multiplexers With 3-State Outputs
SNJ54HC253J
SN54HC253 Dual 4-Line To 1-Line Data Selectors/Multiplexers With 3-State Outputs SNJ54HC253J
Dual 4-Line To 1-Line Data Selectors/Multiplexe rs With 3-State Outputs 16-CDIP -55 to 125

Dual 4-Line To 1-Line Data Selectors/Multiplexers With 3-State Outputs 16-CDIP -55 to 125

Buy Now Datasheet
 - SNJ54HC253J - Rochester Electronics
Newburyport, MA, United States
Multiplexer, HC/UH Series, 2-Func, 4 Line Input, 1 Line Output, True Output, CMOS, CDIP16

Multiplexer, HC/UH Series, 2-Func, 4 Line Input, 1 Line Output, True Output, CMOS, CDIP16

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
SNJ54HC253J
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders SNJ54HC253J
DUAL 4-LINE TO 1-LINE DATA SELEC

DUAL 4-LINE TO 1-LINE DATA SELEC

Supplier's Site
Signal Switches, Multiplexers, Decoders - SNJ54HC253J - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
SNJ54HC253J
Signal Switches, Multiplexers, Decoders SNJ54HC253J
Data Selector/Multiplexer 2 x 4:1 16-CDIP

Data Selector/Multiplexer 2 x 4:1 16-CDIP

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - SNJ54HC253J - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
SNJ54HC253J
Signal Switches, Multiplexers, Decoders SNJ54HC253J
54HC253 DUAL 4-LINE TO 1-LINE DA

54HC253 DUAL 4-LINE TO 1-LINE DA

Buy Now Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd.
Product Category Logic Multiplexers Logic Multiplexers Logic Multiplexers Logic Multiplexers Logic Multiplexers
Product Number SNJ54HC253J SNJ54HC253J SNJ54HC253J SNJ54HC253J SNJ54HC253J
Product Name SN54HC253 Dual 4-Line To 1-Line Data Selectors/Multiplexers With 3-State Outputs Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders Signal Switches, Multiplexers, Decoders Signal Switches, Multiplexers, Decoders
Output Characteristics 3-State
Supply Voltage 2 2V ~ 6V
Package Type CDIP,LCCC DIP; CDIP16 DIP; 16-CDIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

SN54F153 Dual 1-Of-4 Data Selectors/Multiplexers - 5962-9758301Q2A - Texas Instruments
Specs
Supply Voltage 4.5
Package Type CDIP,CFP,LCCC
Logic Family F
View Details
4 suppliers
Signal Switches, Multiplexers, Decoders - 74CBTH16211DGVRE4 - Quarktwin Technology Ltd.
Specs
Supply Voltage 4V ~ 5.5V
Package Type SOP; 56-TFSOP (0.173\", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - 74S253PC - Rochester Electronics
Texas Instruments
Specs
Package Type DIP; DIP16
Logic Family TTL
View Details