Texas Instruments SN54F153 Dual 1-Of-4 Data Selectors/Multiplexers 5962-9758301Q2A

Description
Dual 1-Of-4 Data Selectors/Multiplexe rs 20-LCCC -55 to 125
Request a Quote
Description
Dual 1-Of-4 Data Selectors/Multiplexe rs 20-LCCC -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5962-9758301Q2A is a dual 1-of-4 data selector/multiplexer in a 20-pin LCCC package, characterized for operation from −55°C to 125°C. It features separate strobe inputs for each of two 4-line sections and performs parallel-to-serial conversion with full binary decoding. The device is designed for military temperature range applications and uses non-leaded solder paste (SNPB) finish.

Datasheet Summary
Powered by GS/AI

The 5962-9758301Q2A is a dual 1-of-4 data selector/multiplexer in a 20-pin LCCC package, characterized for operation from −55°C to 125°C. It features separate strobe inputs for each of two 4-line sections and performs parallel-to-serial conversion with full binary decoding. The device is designed for military temperature range applications and uses non-leaded solder paste (SNPB) finish.

Suppliers

Company
Product
Description
Supplier Links
SN54F153 Dual 1-Of-4 Data Selectors/Multiplexers - 5962-9758301Q2A - Texas Instruments
Dallas, TX, United States
SN54F153 Dual 1-Of-4 Data Selectors/Multiplexers
5962-9758301Q2A
SN54F153 Dual 1-Of-4 Data Selectors/Multiplexers 5962-9758301Q2A
Dual 1-Of-4 Data Selectors/Multiplexe rs 20-LCCC -55 to 125

Dual 1-Of-4 Data Selectors/Multiplexers 20-LCCC -55 to 125

Buy Now Datasheet
 - 5962-9758301Q2A - Rochester Electronics
Newburyport, MA, United States
Multiplexer, F/FAST Series, 2-Func, 4 Line Input, 1 Line Output, True Output, TTL, CQCC20

Multiplexer, F/FAST Series, 2-Func, 4 Line Input, 1 Line Output, True Output, TTL, CQCC20

Supplier's Site Datasheet
Signal Switches, Multiplexers, Decoders - 5962-9758301Q2A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
5962-9758301Q2A
Signal Switches, Multiplexers, Decoders 5962-9758301Q2A
SN54F153 DUAL 1-OF-4 DATA SELECT

SN54F153 DUAL 1-OF-4 DATA SELECT

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - 5962-9758301Q2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
5962-9758301Q2A
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 5962-9758301Q2A
SN54F153 DUAL 1-OF-4 DATA SELECT

SN54F153 DUAL 1-OF-4 DATA SELECT

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Multiplexers Logic Multiplexers Logic Multiplexers Logic Multiplexers
Product Number 5962-9758301Q2A 5962-9758301Q2A 5962-9758301Q2A 5962-9758301Q2A
Product Name SN54F153 Dual 1-Of-4 Data Selectors/Multiplexers Signal Switches, Multiplexers, Decoders Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage 4.5
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 54LS352FM - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5V ~ 5.5V
Package Type 16-CFlatpack
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
 - 54F253DM - Rochester Electronics
Specs
Package Type DIP; CDIP16
Logic Family TTL
View Details
2 suppliers
Signal Switches, Multiplexers, Decoders - 7704201EA - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5V ~ 5.5V
Package Type DIP; 16-CDIP (0.300\", 7.62mm)
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers